74HC244D,653 alternative parts: SN74HC244DW

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUFFER NON-INVERT 6V 20SO
IC BUFFER NON-INVERT 6V 20SOIC
Factory Lead Time:
4 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SOIC (0.295, 7.50mm Width)
20-SOIC (0.295, 7.50mm Width)
Surface Mount:
YES
-
Number of Pins:
20
20
Number of Elements:
2
2
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
74HC
74HC
Published:
2011
-
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
74HC244
74HC244
Pin Count:
20
20
Qualification Status:
Not Qualified
-
Output Type:
3-State
3-State
Supply Voltage-Max (Vsup):
6V
6V
Supply Voltage-Min (Vsup):
2V
2V
Load Capacitance:
50pF
150pF
Number of Ports:
2
2
Family:
HC/UH
HC/UH
Logic Type:
Buffer, Non-Inverting
Buffer, Non-Inverting
Output Polarity:
TRUE
-
Number of Gates:
8
-
Number of Bits per Element:
4
4
Propagation Delay (tpd):
165 ns
-
Width:
7.5mm
7.5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 1 day ago)
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Number of Outputs:
-
8
Operating Supply Voltage:
-
5V
Polarity:
-
Non-Inverting
Number of Circuits:
-
8
Propagation Delay:
-
250 ns
Quiescent Current:
-
8μA
Turn On Delay Time:
-
165 ns
Logic Function:
-
Buffer, Inverting
Control Type:
-
ENABLE LOW
Count Direction:
-
UNIDIRECTIONAL
Height:
-
2.65mm
Length:
-
12.8mm
Thickness:
-
2.35mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
74HC244D,653

74HC244D,653

(In Stock: 3431)

Nexperia USA Inc.