74HC4020PW,118 alternative parts: 74HC4040PW,118

Hide Shared Attributes
Part Number
Manufacturer:
Description:
74HC Series 5 V 14-Stage Binary Ripple Counter Surface Mount - TSSOP-16
NEXPERIA - 74HC4040PW,118 - Binärer Asynchronzähler, Baureihe HC, 90 MHz, 2V bis 6V, TSSOP-16
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-TSSOP (0.173, 4.40mm Width)
16-TSSOP (0.173, 4.40mm Width)
Surface Mount:
YES
-
Number of Pins:
16
16
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74HC
74HC
Published:
1997
2013
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
74HC4020
74HC4040
Pin Count:
16
16
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
6V
6V
Supply Voltage-Min (Vsup):
2V
2V
Load Capacitance:
50pF
-
Reset:
Asynchronous
Asynchronous
Family:
HC/UH
HC/UH
Direction:
Up
Up
Logic Type:
Binary Counter
Binary Counter
Number of Bits per Element:
14
12
Trigger Type:
Negative Edge
Negative Edge
Propagation Delay (tpd):
42 ns
-
fmax-Min:
20 MHz
-
Count Rate:
109MHz
98MHz
Length:
5mm
5mm
Width:
4.4mm
4.4mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Clock-Edge Trigger Type:
-
Negative Edge
Frequency:
-
90MHz
Operating Supply Voltage:
-
5V
Propagation Delay:
-
280 ns
Quiescent Current:
-
8μA
Turn On Delay Time:
-
280 ns
Logic Function:
-
Counter
Number of Inputs:
-
2
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
74HC4020PW,118

74HC4020PW,118

(In Stock: 2923)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.510844

    $0.51

  • 10

    $0.481928

    $4.82

  • 100

    $0.454649

    $45.46

  • 500

    $0.428914

    $214.46

  • 1000

    $0.404636

    $404.64

Minimum: 1 Multiples: 1

Unit Price: $0.510844

Ext Price: $0.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity