74HC73D,653 alternative parts: 74HC574D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FF JK TYPE DUAL 1BIT 14SO
Factory Lead Time:
4 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
14-SOIC (0.154, 3.90mm Width)
-
Number of Pins:
14
20
Clock-Edge Trigger Type:
Negative Edge
Positive Edge
Operating Temperature:
-40°C~125°C TA
-
Packaging:
Tape & Reel (TR)
-
Series:
74HC
-
JESD-609 Code:
e4
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
14
-
Type:
JK Type
-
Additional Feature:
MASTER SLAVE OPERATION
-
Voltage - Supply:
2V~6V
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Supply Voltage:
5V
-
Base Part Number:
74HC73
-
Function:
Reset
-
Output Type:
Differential
-
Operating Supply Voltage:
5V
-
Polarity:
Non-Inverting
Non-Inverting
Supply Voltage-Max (Vsup):
6V
-
Supply Voltage-Min (Vsup):
2V
-
Number of Circuits:
2
8
Clock Frequency:
83MHz
-
Propagation Delay:
240 ns
150 ns
Quiescent Current:
4μA
-
Turn On Delay Time:
15 ns
-
Family:
HC/UH
-
Logic Function:
Flip-Flop, JK-Type
D-Type
Number of Bits per Element:
1
-
Max Propagation Delay @ V, Max CL:
27ns @ 6V, 50pF
-
Trigger Type:
Negative Edge
-
Input Capacitance:
3.5pF
-
Length:
8.65mm
-
Width:
3.9mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
Lead Free
RoHS:
-
Compliant
Max Operating Temperature:
-
125 °C
Min Operating Temperature:
-
-40 °C
Frequency:
-
123 MHz
Voltage:
-
5 V
Max Supply Voltage:
-
6 V
Min Supply Voltage:
-
2 V
Output Current:
-
7.8 mA
Number of Bits:
-
8
Number of Gates:
-
8
High Level Output Current:
-
-7.8 mA
Low Level Output Current:
-
7.8 mA
Number of Input Lines:
-
8
Number of Output Lines:
-
8
REACH SVHC:
-
No SVHC
74HC73D,653

74HC73D,653

(In Stock: 1000)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.140858

    $0.14

  • 10

    $0.132885

    $1.33

  • 100

    $0.125363

    $12.54

  • 500

    $0.118267

    $59.13

  • 1000

    $0.111573

    $111.57

Minimum: 1 Multiples: 1

Unit Price: $0.140858

Ext Price: $0.14

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity