74HC73D,653 alternative parts: 74HC573N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FF JK TYPE DUAL 1BIT 14SO
IC HC/UH SERIES, 8-BIT DRIVER, TRUE OUTPUT, PDIP20, 0.300 INCH, PLASTIC, MS-001, SC-603, SOT-146-1, DIP-20, Bus Driver/Transceiver
Factory Lead Time:
4 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
14-SOIC (0.154, 3.90mm Width)
-
Number of Pins:
14
-
Clock-Edge Trigger Type:
Negative Edge
-
Operating Temperature:
-40°C~125°C TA
-
Packaging:
Tape & Reel (TR)
-
Series:
74HC
-
JESD-609 Code:
e4
e4
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
14
-
Type:
JK Type
-
Additional Feature:
MASTER SLAVE OPERATION
BROADSIDE VERSION OF 373
Voltage - Supply:
2V~6V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
THROUGH-HOLE
Supply Voltage:
5V
-
Base Part Number:
74HC73
-
Function:
Reset
-
Output Type:
Differential
-
Operating Supply Voltage:
5V
-
Polarity:
Non-Inverting
-
Supply Voltage-Max (Vsup):
6V
6 V
Supply Voltage-Min (Vsup):
2V
2 V
Number of Circuits:
2
-
Clock Frequency:
83MHz
-
Propagation Delay:
240 ns
-
Quiescent Current:
4μA
-
Turn On Delay Time:
15 ns
-
Family:
HC/UH
HC/UH
Logic Function:
Flip-Flop, JK-Type
-
Number of Bits per Element:
1
-
Max Propagation Delay @ V, Max CL:
27ns @ 6V, 50pF
-
Trigger Type:
Negative Edge
-
Input Capacitance:
3.5pF
-
Length:
8.65mm
26.73 mm
Width:
3.9mm
7.62 mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Number of Terminals:
-
20
Package Code:
-
DIP
Package Shape:
-
RECTANGULAR
Manufacturer:
-
NXP Semiconductors
Part Life Cycle Code:
-
Obsolete
Ihs Manufacturer:
-
NXP SEMICONDUCTORS
Risk Rank:
-
5
Part Package Code:
-
DIP
Prop.:
-
45 ns
Supply Voltage-Nom (Vsup):
-
5 V
Manufacturer Part Number:
-
74HC573N
Rohs Code:
-
Yes
Operating Temperature-Max:
-
125 °C
Reflow Temperature-Max (s):
-
NOT SPECIFIED
Operating Temperature-Min:
-
-40 °C
Package Equivalence Code:
-
DIP20,.3
Package Body Material:
-
PLASTIC/EPOXY
Load Capacitance (CL):
-
50 pF
Package Style:
-
IN-LINE
Package Description:
-
0.300 INCH, PLASTIC, MS-001, SC-603, SOT-146-1, DIP-20
Pbfree Code:
-
Yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
HTS Code:
-
8542.39.00.01
Subcategory:
-
FF/Latches
Packing Method:
-
BULK PACK
Technology:
-
CMOS
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Number of Functions:
-
1
Terminal Pitch:
-
2.54 mm
Reach Compliance Code:
-
unknown
Pin Count:
-
20
JESD-30 Code:
-
R-PDIP-T20
Qualification Status:
-
Not Qualified
Power Supplies:
-
2/6 V
Temperature Grade:
-
AUTOMOTIVE
Number of Ports:
-
2
Number of Bits:
-
8
Output Characteristics:
-
3-STATE
Seated Height-Max:
-
4.2 mm
Output Polarity:
-
TRUE
Logic IC Type:
-
BUS DRIVER
Max I(ol):
-
0.006 A
Propagation Delay (tpd):
-
225 ns
Source Url Status Check Date:
-
2013-06-14 00:00:00
74HC73D,653

74HC73D,653

(In Stock: 1000)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.140858

    $0.14

  • 10

    $0.132885

    $1.33

  • 100

    $0.125363

    $12.54

  • 500

    $0.118267

    $59.13

  • 1000

    $0.111573

    $111.57

Minimum: 1 Multiples: 1

Unit Price: $0.140858

Ext Price: $0.14

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity