74HC73D,653 alternative parts: 74HC74PW,118
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FF JK TYPE DUAL 1BIT 14SO | NEXPERIA - 74HC74PW,118 - Flipflop, Komplementär-Ausgang, differentiell, positive Taktflanke, 74HC74, D, 76 MHz, 25 mA, TSSOP |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 14 | 14 |
Clock-Edge Trigger Type: | Negative Edge | - |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74HC | 74HC |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
Type: | JK Type | D-Type |
Additional Feature: | MASTER SLAVE OPERATION | - |
Voltage - Supply: | 2V~6V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | 5V |
Base Part Number: | 74HC73 | 74HC74 |
Function: | Reset | Set(Preset) and Reset |
Output Type: | Differential | Differential |
Operating Supply Voltage: | 5V | - |
Polarity: | Non-Inverting | - |
Supply Voltage-Max (Vsup): | 6V | 6V |
Supply Voltage-Min (Vsup): | 2V | 2V |
Number of Circuits: | 2 | - |
Clock Frequency: | 83MHz | 82MHz |
Propagation Delay: | 240 ns | - |
Quiescent Current: | 4μA | - |
Turn On Delay Time: | 15 ns | - |
Family: | HC/UH | HC/UH |
Logic Function: | Flip-Flop, JK-Type | - |
Number of Bits per Element: | 1 | 1 |
Max Propagation Delay @ V, Max CL: | 27ns @ 6V, 50pF | 37ns @ 6V, 50pF |
Trigger Type: | Negative Edge | Positive Edge |
Input Capacitance: | 3.5pF | 3.5pF |
Length: | 8.65mm | 5mm |
Width: | 3.9mm | 4.4mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Number of Elements: | - | 2 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Qualification Status: | - | Not Qualified |
Load Capacitance: | - | 50pF |
Output Current: | - | 25mA |
Current - Quiescent (Iq): | - | 40μA |
Output Polarity: | - | COMPLEMENTARY |

74HC73D,653
(In Stock: 1000)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.140858
$0.14
10
$0.132885
$1.33
100
$0.125363
$12.54
500
$0.118267
$59.13
1000
$0.111573
$111.57
Minimum: 1 Multiples: 1
Unit Price: $0.140858
Ext Price: $0.14
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools