74HC73D,653 alternative parts: 74HCT259D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FF JK TYPE DUAL 1BIT 14SO | IC HCT SERIES, LOW LEVEL TRIGGERED D LATCH, TRUE OUTPUT, PDSO16, 3.90 MM, PLASTIC, MS-012, SOT-109, SOP-16, FF/Latch |
Factory Lead Time: | 4 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | - |
Number of Pins: | 14 | - |
Clock-Edge Trigger Type: | Negative Edge | - |
Operating Temperature: | -40°C~125°C TA | - |
Packaging: | Tape & Reel (TR) | - |
Series: | 74HC | - |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 14 | - |
Type: | JK Type | - |
Additional Feature: | MASTER SLAVE OPERATION | - |
Voltage - Supply: | 2V~6V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | - |
Base Part Number: | 74HC73 | - |
Function: | Reset | - |
Output Type: | Differential | - |
Operating Supply Voltage: | 5V | - |
Polarity: | Non-Inverting | - |
Supply Voltage-Max (Vsup): | 6V | - |
Supply Voltage-Min (Vsup): | 2V | - |
Number of Circuits: | 2 | - |
Clock Frequency: | 83MHz | - |
Propagation Delay: | 240 ns | - |
Quiescent Current: | 4μA | - |
Turn On Delay Time: | 15 ns | - |
Family: | HC/UH | - |
Logic Function: | Flip-Flop, JK-Type | - |
Number of Bits per Element: | 1 | - |
Max Propagation Delay @ V, Max CL: | 27ns @ 6V, 50pF | - |
Trigger Type: | Negative Edge | - |
Input Capacitance: | 3.5pF | - |
Length: | 8.65mm | - |
Width: | 3.9mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Number of Terminals: | - | 16 |
Package Description: | - | SOP, SOP16,.25 |
Package Style: | - | SMALL OUTLINE |
Load Capacitance (CL): | - | 50 pF |
Package Body Material: | - | PLASTIC/EPOXY |
Package Equivalence Code: | - | SOP16,.25 |
Operating Temperature-Min: | - | -40 °C |
Operating Temperature-Max: | - | 85 °C |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | 74HCT259D |
Supply Voltage-Nom (Vsup): | - | 5 V |
Package Code: | - | SOP |
Package Shape: | - | RECTANGULAR |
Manufacturer: | - | Philips Semiconductors |
Part Life Cycle Code: | - | Transferred |
Ihs Manufacturer: | - | PHILIPS SEMICONDUCTORS |
Risk Rank: | - | 4.43 |
Prop.: | - | 51 ns |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Subcategory: | - | FF/Latches |
Technology: | - | CMOS |
Number of Functions: | - | 1 |
Terminal Pitch: | - | 1.27 mm |
Reach Compliance Code: | - | unknown |
JESD-30 Code: | - | R-PDSO-G16 |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 5 V |
Temperature Grade: | - | INDUSTRIAL |
Number of Bits: | - | 8 |
Logic IC Type: | - | D LATCH |
Max I(ol): | - | 0.004 A |

74HC73D,653
(In Stock: 1000)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.140858
$0.14
10
$0.132885
$1.33
100
$0.125363
$12.54
500
$0.118267
$59.13
1000
$0.111573
$111.57
Minimum: 1 Multiples: 1
Unit Price: $0.140858
Ext Price: $0.14
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools