74HC73D,653 alternative parts: N74F74D,623

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC FF JK TYPE DUAL 1BIT 14SO
IC FF D-TYPE DUAL 1BIT 14SO
Factory Lead Time:
4 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Clock-Edge Trigger Type:
Negative Edge
Positive Edge
Operating Temperature:
-40°C~125°C TA
0°C~70°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74HC
74F
JESD-609 Code:
e4
e4
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
Type:
JK Type
D-Type
Additional Feature:
MASTER SLAVE OPERATION
-
Voltage - Supply:
2V~6V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
5V
Base Part Number:
74HC73
74F74
Function:
Reset
Set(Preset) and Reset
Output Type:
Differential
Differential
Operating Supply Voltage:
5V
5V
Polarity:
Non-Inverting
Non-Inverting
Supply Voltage-Max (Vsup):
6V
-
Supply Voltage-Min (Vsup):
2V
-
Number of Circuits:
2
2
Clock Frequency:
83MHz
125MHz
Propagation Delay:
240 ns
6.2 ns
Quiescent Current:
4μA
-
Turn On Delay Time:
15 ns
6.2 ns
Family:
HC/UH
F/FAST
Logic Function:
Flip-Flop, JK-Type
AND, D-Type, Flip-Flop
Number of Bits per Element:
1
1
Max Propagation Delay @ V, Max CL:
27ns @ 6V, 50pF
8ns @ 5V, 50pF
Trigger Type:
Negative Edge
Positive Edge
Input Capacitance:
3.5pF
-
Length:
8.65mm
8.65mm
Width:
3.9mm
3.9mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Usage Level:
-
Commercial grade
Published:
-
1998
Terminal Finish:
-
NICKEL PALLADIUM GOLD
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Load Capacitance:
-
50pF
Current - Quiescent (Iq):
-
16mA
Number of Output Lines:
-
1
74HC73D,653

74HC73D,653

(In Stock: 1000)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.140858

    $0.14

  • 10

    $0.132885

    $1.33

  • 100

    $0.125363

    $12.54

  • 500

    $0.118267

    $59.13

  • 1000

    $0.111573

    $111.57

Minimum: 1 Multiples: 1

Unit Price: $0.140858

Ext Price: $0.14

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity