74HC75D,652 alternative parts: 74HC573PW,118
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC QUAD BIST TRANSP LATCH 16SOIC | 74HC Series 6 V SMT 3-State Octal D-type transparent latch - TSSOP-20 |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 20-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 20 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | 74HC | 74HC |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 20 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 2V~6V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Number of Functions: | 2 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Base Part Number: | 74HC75 | 74HC573 |
Pin Count: | 16 | 20 |
Output Type: | Differential | Tri-State |
Circuit: | 2:2 | 8:8 |
Supply Voltage-Max (Vsup): | 6V | 6V |
Supply Voltage-Min (Vsup): | 2V | 2V |
Output Current: | 5.2mA | 35mA |
Number of Bits: | 2 | 8 |
Family: | HC/UH | HC/UH |
Logic Type: | D-Type Transparent Latch | D-Type Transparent Latch |
Output Polarity: | COMPLEMENTARY | TRUE |
Trigger Type: | HIGH LEVEL | - |
Independent Circuits: | 2 | 1 |
Delay Time - Propagation: | 11ns | - |
Length: | 9.9mm | 6.5mm |
Height Seated (Max): | 1.75mm | - |
Width: | 3.9mm | 4.4mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Additional Feature: | - | BROADSIDE VERSION OF 373 |
Terminal Pitch: | - | 0.65mm |
Number of Ports: | - | 2 |
Propagation Delay: | - | 14 ns |
Number of Inputs: | - | 8 |
Output Characteristics: | - | 3-STATE |
Ambient Temperature Range High: | - | 125°C |
Height: | - | 1.1mm |

74HC75D,652
(In Stock: 47)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.678688
$0.68
10
$0.640272
$6.40
100
$0.604030
$60.40
500
$0.569840
$284.92
1000
$0.537584
$537.58
Minimum: 1 Multiples: 1
Unit Price: $0.678688
Ext Price: $0.68
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools