74HC75D,652 alternative parts: 74HC74D,652

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC QUAD BIST TRANSP LATCH 16SOIC
IC FF D-TYPE DUAL 1BIT 14SO
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
16
14
Operating Temperature:
-40°C~125°C
-40°C~125°C TA
Packaging:
Tube
Tube
Series:
74HC
74HC
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
14
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
2
-
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
74HC75
74HC74
Pin Count:
16
-
Output Type:
Differential
Differential
Circuit:
2:2
-
Supply Voltage-Max (Vsup):
6V
6V
Supply Voltage-Min (Vsup):
2V
2V
Output Current:
5.2mA
25mA
Number of Bits:
2
-
Family:
HC/UH
HC/UH
Logic Type:
D-Type Transparent Latch
-
Output Polarity:
COMPLEMENTARY
COMPLEMENTARY
Trigger Type:
HIGH LEVEL
Positive Edge
Independent Circuits:
2
-
Delay Time - Propagation:
11ns
-
Length:
9.9mm
-
Height Seated (Max):
1.75mm
-
Width:
3.9mm
3.9mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Elements:
-
2
Type:
-
D-Type
Function:
-
Set(Preset) and Reset
Number of Outputs:
-
4
Clock Frequency:
-
82MHz
Propagation Delay:
-
37 ns
Quiescent Current:
-
40μA
Number of Inputs:
-
8
Number of Bits per Element:
-
1
Max Propagation Delay @ V, Max CL:
-
37ns @ 6V, 50pF
Input Capacitance:
-
3.5pF
Ambient Temperature Range High:
-
125°C
Height:
-
1.75mm
74HC75D,652

74HC75D,652

(In Stock: 47)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.678688

    $0.68

  • 10

    $0.640272

    $6.40

  • 100

    $0.604030

    $60.40

  • 500

    $0.569840

    $284.92

  • 1000

    $0.537584

    $537.58

Minimum: 1 Multiples: 1

Unit Price: $0.678688

Ext Price: $0.68

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity