74HC75D,652 alternative parts: 74HCT573BQ,115

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC QUAD BIST TRANSP LATCH 16SOIC
IC OCTAL D TRANSP LATCH 20DHVQFN
Factory Lead Time:
4 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
20-VFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
16
20
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Series:
74HC
74HCT
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
20
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Voltage - Supply:
2V~6V
4.5V~5.5V
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Number of Functions:
2
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
74HC75
74HCT573
Pin Count:
16
20
Output Type:
Differential
Tri-State
Circuit:
2:2
8:8
Supply Voltage-Max (Vsup):
6V
-
Supply Voltage-Min (Vsup):
2V
-
Output Current:
5.2mA
-
Number of Bits:
2
8
Family:
HC/UH
HCT
Logic Type:
D-Type Transparent Latch
D-Type Transparent Latch
Output Polarity:
COMPLEMENTARY
-
Trigger Type:
HIGH LEVEL
-
Independent Circuits:
2
1
Delay Time - Propagation:
11ns
-
Length:
9.9mm
4.5mm
Height Seated (Max):
1.75mm
-
Width:
3.9mm
2.5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Published:
-
2003
Terminal Pitch:
-
0.5mm
Operating Supply Voltage:
-
5V
Polarity:
-
Non-Inverting
Number of Ports:
-
2
Propagation Delay:
-
17 ns
Quiescent Current:
-
8μA
Turn On Delay Time:
-
17 ns
Logic Function:
-
D-Type, Latch
Output Characteristics:
-
3-STATE
Number of Input Lines:
-
8
Max Supply Voltage (DC):
-
5.5V
Min Supply Voltage (DC):
-
4.5V
Radiation Hardening:
-
No
74HC75D,652

74HC75D,652

(In Stock: 47)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.678688

    $0.68

  • 10

    $0.640272

    $6.40

  • 100

    $0.604030

    $60.40

  • 500

    $0.569840

    $284.92

  • 1000

    $0.537584

    $537.58

Minimum: 1 Multiples: 1

Unit Price: $0.678688

Ext Price: $0.68

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity