74HCT14T14-13 alternative parts: 74HC1G04GW,125

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER GATE HEX 14TSSOP
NEXPERIA - 74HC1G04GW,125 - IC, 74HC SINGLE GATE, SMD, 74HC1G04
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
5-TSSOP, SC-70-5, SOT-353
Number of Pins:
14
5
Logic Level-High:
1.9V ~ 2.1V
1.5V ~ 4.2V
Logic Level-Low:
0.5V ~ 0.6V
0.5V ~ 1.8V
Operating Temperature:
-40°C~125°C TA
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74HCT
74HC
Published:
2013
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
5
HTS Code:
8542.39.00.01
-
Voltage - Supply:
4.5V~5.5V
2V~6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
6
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
40
30
Pin Count:
14
5
Operating Supply Voltage:
5V
-
Number of Circuits:
6
1
Propagation Delay:
34 ns
-
Quiescent Current:
40μA
-
Turn On Delay Time:
51 ns
-
Family:
HCT
HC/UH
Logic Function:
Inverter, Schmitt Trigger
-
Logic Type:
Inverter
Inverter
Max Propagation Delay @ V, Max CL:
34ns @ 4.5V, 50pF
23ns @ 6V, 50pF
Current - Quiescent (Max):
20μA
20μA
Schmitt Trigger Input:
Yes
-
Height:
1.05mm
-
Length:
5.1mm
2mm
Width:
4.5mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Factory Lead Time:
-
4 Weeks
Surface Mount:
-
YES
Terminal Finish:
-
Tin (Sn)
Base Part Number:
-
74HC1G04
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
6V
Supply Voltage-Min (Vsup):
-
2V
Output Current:
-
2.6mA
74HCT14T14-13

74HCT14T14-13

(In Stock: 7500)

Diodes Incorporated

Qty

Unit Price

Ext Price

  • 1

    $0.198993

    $0.20

  • 10

    $0.187729

    $1.88

  • 100

    $0.177103

    $17.71

  • 500

    $0.167078

    $83.54

  • 1000

    $0.157621

    $157.62

Minimum: 1 Multiples: 1

Unit Price: $0.198993

Ext Price: $0.20

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity