74HCT14T14-13 alternative parts: 74HC1G08GV,125
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC INVERTER GATE HEX 14TSSOP | IC GATE AND 1CH 2-INP 5TSOP |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-TSSOP (0.173, 4.40mm Width) | SC-74A, SOT-753 |
Number of Pins: | 14 | 5 |
Logic Level-High: | 1.9V ~ 2.1V | 1.5V ~ 4.2V |
Logic Level-Low: | 0.5V ~ 0.6V | 0.5V ~ 1.8V |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74HCT | 74HC |
Published: | 2013 | 2007 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 5 |
HTS Code: | 8542.39.00.01 | - |
Voltage - Supply: | 4.5V~5.5V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 6 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Pin Count: | 14 | 5 |
Operating Supply Voltage: | 5V | - |
Number of Circuits: | 6 | 1 |
Propagation Delay: | 34 ns | - |
Quiescent Current: | 40μA | - |
Turn On Delay Time: | 51 ns | - |
Family: | HCT | HC/UH |
Logic Function: | Inverter, Schmitt Trigger | - |
Logic Type: | Inverter | AND Gate |
Max Propagation Delay @ V, Max CL: | 34ns @ 4.5V, 50pF | 23ns @ 6V, 50pF |
Current - Quiescent (Max): | 20μA | 20μA |
Schmitt Trigger Input: | Yes | - |
Height: | 1.05mm | - |
Length: | 5.1mm | - |
Width: | 4.5mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Factory Lead Time: | - | 4 Weeks |
Surface Mount: | - | YES |
Terminal Finish: | - | Tin (Sn) |
Base Part Number: | - | 74HC1G08 |
Supply Voltage-Max (Vsup): | - | 6V |
Supply Voltage-Min (Vsup): | - | 2V |
Number of Inputs: | - | 2 |

74HCT14T14-13
(In Stock: 7500)
Diodes IncorporatedQty
Unit Price
Ext Price
1
$0.186474
$0.19
10
$0.175919
$1.76
100
$0.165961
$16.60
500
$0.156567
$78.28
1000
$0.147705
$147.70
Minimum: 1 Multiples: 1
Unit Price: $0.186474
Ext Price: $0.19
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools