74LVC3G06DC,125 alternative parts: SN74LVC3G04DCUR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC INVERTER 3CH 3-INP 8VSSOP | IC INVERTER 3CH 3-INP US8 |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Package / Case: | 8-VFSOP (0.091, 2.30mm Width) | 8-VFSOP (0.091, 2.30mm Width) |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | - |
Number of Pins: | 8 | 8 |
Number of Elements: | 3 | - |
Logic Level-Low: | 0.7V ~ 0.8V | 0.7V ~ 0.8V |
Logic Level-High: | 1.7V ~ 2V | 1.7V ~ 2V |
Series: | 74LVC | 74LVC |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Voltage - Supply: | 1.65V~5.5V | 1.65V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 3 | 3 |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | 74LVC3G06 | 74LVC3G04 |
Pin Count: | 8 | 8 |
Polarity: | Inverting | - |
Supply Voltage-Max (Vsup): | 5.5V | 5.5V |
Supply Voltage-Min (Vsup): | 1.65V | 1.65V |
Propagation Delay: | 1.4 ns | 3.2 ns |
Quiescent Current: | 40μA | 10μA |
Turn On Delay Time: | 8.2 ns | 7.9 ns |
Family: | LVC/LCX/Z | LVC/LCX/Z |
Logic Function: | Buffer, Inverter | - |
Logic Type: | Inverter | Inverter |
Max Propagation Delay @ V, Max CL: | 2.9ns @ 5V, 50pF | 3.2ns @ 5V, 50pF |
Current - Quiescent (Max): | 4μA | - |
Features: | Open Drain | - |
Width: | 2mm | 2mm |
Height Seated (Max): | 1mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 2 days ago) |
Surface Mount: | - | YES |
Weight: | - | 9.610488mg |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Packing Method: | - | TR |
Max Output Current: | - | 32mA |
Number of Channels: | - | 3 |
Load Capacitance: | - | 50pF |
Output Current: | - | 32mA |
Prop. Delay@Nom-Sup: | - | 4.1 ns |
Schmitt Trigger: | - | NO |
Power Supply Current-Max (ICC): | - | 0.01mA |
Height: | - | 900μm |
Length: | - | 2.3mm |
Thickness: | - | 850μm |
REACH SVHC: | - | No SVHC |

74LVC3G06DC,125
(In Stock: 6000)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.533586
$0.53
10
$0.503383
$5.03
100
$0.474890
$47.49
500
$0.448009
$224.00
1000
$0.422650
$422.65
Minimum: 1 Multiples: 1
Unit Price: $0.533586
Ext Price: $0.53
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity