74LVT162244MTDX alternative parts: SN74LVT162244ADGVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Buffers & Line Drivers 16-Bit Buf/Line Drv
IC BUFF/DVR TRI-ST 16BIT 48TVSOP
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
9 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-TFSOP (0.240, 6.10mm Width)
48-TFSOP (0.173, 4.40mm Width)
Number of Pins:
48
48
Weight:
421mg
-
Number of Elements:
4
4
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Series:
74LVT
74LVT
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
48
48
ECCN Code:
EAR99
EAR99
Packing Method:
TAPE AND REEL
TR
Voltage - Supply:
2.7V~3.6V
2.7V~3.6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
4
4
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
-
Base Part Number:
74LVT162244
74LVT162244
Output Type:
3-State
3-State
Operating Supply Voltage:
3.3V
3.3V
Polarity:
Non-Inverting
Non-Inverting
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
2.7V
2.7V
Number of Ports:
2
2
Number of Bits:
4
4
Propagation Delay:
6.9 ns
3.4 ns
Turn On Delay Time:
6.9 ns
6.5 ns
Family:
LVT
LVT
Logic Function:
AND, Buffer, Inverting
AND, Buffer, Inverting
Logic Type:
Buffer, Non-Inverting
Buffer, Non-Inverting
Max I(ol):
0.012 A
0.012 A
Control Type:
ENABLE LOW
ENABLE LOW
Number of Input Lines:
16
16
Length:
12.5mm
9.7mm
Width:
6.1mm
4.4mm
Height Seated (Max):
1.2mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
-
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Pin Count:
-
48
Qualification Status:
-
Not Qualified
Load Capacitance:
-
50pF
Quiescent Current:
-
5mA
Number of Output Lines:
-
3
Count Direction:
-
UNIDIRECTIONAL
Translation:
-
N/A
Height:
-
1.2mm
Thickness:
-
1.05mm
74LVT162244MTDX

74LVT162244MTDX

(In Stock: 19)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $3.434770

    $3.43

  • 10

    $3.240349

    $32.40

  • 100

    $3.056933

    $305.69

  • 500

    $2.883899

    $1,441.95

  • 1000

    $2.720660

    $2,720.66

Minimum: 1 Multiples: 1

Unit Price: $3.434770

Ext Price: $3.43

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity