75-68522-22S alternative parts: MS3122E14-5P, PT02SE-12-10P
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CONN PLUG FMALE 4POS SILVR CRIMP | Circular MIL Spec Connector BOX MNT RECPT | Circular MIL Spec Connector 10P Sz 12 Box Mount Pin Receptacle |
Factory Lead Time: | 16 Weeks | 32 Weeks | 12 Weeks |
Mounting Type: | Free Hanging (In-Line) | Panel Mount | Panel Mount |
Shell Material: | Aluminum Alloy | Aluminum | Aluminum |
Material: | Aluminium | - | - |
Insert Material: | Neoprene | Neoprene | Neoprene |
Contact Finish Mating: | Silver | Gold | Gold |
Contact Materials: | Copper Alloy | Copper Alloy | Copper Alloy |
Operating Temperature: | -55°C~125°C | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk | Bulk |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable | Not Applicable |
Termination: | Crimp | Crimp | Crimp |
Connector Type: | Plug, Female Sockets | Receptacle, Male Pins | Receptacle, Male Pins |
Number of Positions: | 4 | 5 | 10 |
Color: | Olive Drab | Olive Drab | Olive Drab |
Applications: | Marine, Military | Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military | Aerospace, Industrial, Instrumentation, Mass Transit, Military |
Fastening Type: | Threaded | Bayonet Lock | Bayonet Lock |
Orientation: | N (Normal) | N (Normal) | N (Normal) |
Shielding: | Unshielded | Unshielded | Unshielded |
Shell Finish: | Olive Drab Chromate over Cadmium | Olive Drab Chromate over Cadmium | Olive Drab Chromate over Cadmium |
Shell Size - Insert: | 22-22 | 14-5 | 12-10 |
Number of Contacts: | 4 | - | - |
Features: | Coupling Nut | - | - |
Radiation Hardening: | No | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Mount: | - | Box, Flanges, Panel | Box, Flanges, Panel |
Mounting Feature: | - | Flange | Flange |
Body Material: | - | Aluminium | Aluminium |
Insulation Materials: | - | Rubber | Rubber |
Voltage Rated: | - | 1kV | 600V |
Series: | - | Military, MIL-DTL-26482 Series I, PT | MIL-DTL-26482 Series I, PT |
Published: | - | 2006 | 2002 |
JESD-609 Code: | - | e4 | - |
ECCN Code: | - | EAR99 | EAR99 |
Gender: | - | Receptacle | Receptacle |
Additional Feature: | - | STANDARD: MIL-C-26482, COMPATIBLE CONTACT: M39029/31-228 | - |
MIL Conformance: | - | YES | - |
DIN Conformance: | - | NO | - |
IEC Conformance: | - | NO | - |
Filter Feature: | - | NO | - |
Mixed Contacts: | - | NO | - |
Option: | - | GENERAL PURPOSE | - |
Total Number of Contacts: | - | 5 | - |
Ingress Protection: | - | Environment Resistant | Environment Sealed |
Current Rating: | - | 13A | 7.5A |
Military Standard: | - | MIL-DTL-26482 | MIL-DTL-26482 |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE | - |
Contact Gender: | - | Male | Male |
Empty Shell: | - | NO | - |
Backshell Type: | - | SOLID | - |
Contact Style: | - | Pin | Pin |
Plating: | - | Cadmium, Chromate | Cadmium, Chromate |
Wire Gauge (Max): | - | 20 AWG | 24 AWG |
Wire Gauge (Min): | - | 16 AWG | 20 AWG |
Diameter: | - | 22.2mm | 20.6mm |
REACH SVHC: | - | Unknown | No SVHC |
Lead Free: | - | Contains Lead | Contains Lead |
Ratings: | - | Environment Resistant | Environment Resistant |
HTS Code: | - | - | 8536.69.40.20 |
Depth: | - | - | 26.59mm |
Approval Agency: | - | - | UL |
Body Plating: | - | - | Cadmium |
Length: | - | - | 32.91mm |

75-68522-22S
(In Stock: 66)
Amphenol Industrial OperationsQty
Unit Price
Ext Price
1
$46.146507
$46.15
10
$43.534441
$435.34
100
$41.070227
$4,107.02
500
$38.745497
$19,372.75
1000
$36.552356
$36,552.36
Minimum: 1 Multiples: 1
Unit Price: $46.146507
Ext Price: $46.15
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity