753091333JP alternative parts: 746X101333JP
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Thick Film NET 33K Ohm 5% 16/25W 200ppm/C BUS Molded 9-Pin Single Row SMD Bulk | RES ARRAY 8 RES 33K OHM 1206 |
Factory Lead Time: | 30 Weeks | 18 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 9-SRT | 1206 (3216 Metric), Convex, Long Side Terminals |
Number of Pins: | 9 | 10 |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Tape & Reel (TR) |
Series: | 753 | 746 |
Published: | 2011 | 2005 |
Size / Dimension: | 0.270Lx0.080W 6.86mmx2.03mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±5% | ±5% |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C |
Resistance: | 33kOhm | 33kOhm |
Number of Resistors: | 8 | 8 |
Circuit Type: | Bussed | Bussed |
Power Per Element: | 40mW | 31mW |
Height Seated (Max): | 0.100 2.53mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Number of Elements: | - | 8 |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 10 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Packing Method: | - | TR, PAPER, 7 INCH |
Number of Functions: | - | 1 |
Construction: | - | Chip |
Resistor Type: | - | ARRAY/NETWORK RESISTOR |
Working Voltage: | - | 25V |
Size Code: | - | 0613 |
Element Power Dissipation: | - | 0.031W |
First Element Resistance: | - | 33000Ohm |

753091333JP
(In Stock: 37)
CTS Resistor ProductsQty
Unit Price
Ext Price
1
$4.165400
$4.17
10
$3.929623
$39.30
100
$3.707191
$370.72
500
$3.497350
$1,748.68
1000
$3.299387
$3,299.39
Minimum: 1 Multiples: 1
Unit Price: $4.165400
Ext Price: $4.17
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity