753091333JP alternative parts: 746X101333JP, EXB-D10C333J

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film NET 33K Ohm 5% 16/25W 200ppm/C BUS Molded 9-Pin Single Row SMD Bulk
RES ARRAY 8 RES 33K OHM 1206
GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details
Factory Lead Time:
30 Weeks
18 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
9-SRT
1206 (3216 Metric), Convex, Long Side Terminals
1206 (3216 Metric), Concave, Long Side Terminals
Number of Pins:
9
10
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Tape & Reel (TR)
Tape & Reel (TR)
Series:
753
746
EXB
Published:
2011
2005
2011
Size / Dimension:
0.270Lx0.080W 6.86mmx2.03mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±5%
±5%
±5%
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
±200ppm/°C
Resistance:
33kOhm
33kOhm
33kOhm
Number of Resistors:
8
8
8
Circuit Type:
Bussed
Bussed
Bussed
Power Per Element:
40mW
31mW
50mW
Height Seated (Max):
0.100 2.53mm
0.028 0.70mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
-
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Number of Elements:
-
8
8
JESD-609 Code:
-
e3
e3
Number of Terminations:
-
10
10
ECCN Code:
-
EAR99
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Packing Method:
-
TR, PAPER, 7 INCH
TR, PUNCHED, 7 INCH
Number of Functions:
-
1
1
Construction:
-
Chip
Chip
Resistor Type:
-
ARRAY/NETWORK RESISTOR
ARRAY/NETWORK RESISTOR
Working Voltage:
-
25V
25V
Size Code:
-
0613
-
Element Power Dissipation:
-
0.031W
0.05W
First Element Resistance:
-
33000Ohm
-
Mount:
-
-
Surface Mount
Termination:
-
-
SMD/SMT
Voltage - Rated DC:
-
-
50V
Terminal Pitch:
-
-
640μm
Case Code (Metric):
-
-
3216
Rated Power Dissipation (P):
-
-
0.05W
Case Code (Imperial):
-
-
1206
Number of Contacts:
-
-
10
Height:
-
-
660.4μm
Radiation Hardening:
-
-
No
753091333JP

753091333JP

(In Stock: 37)

CTS Resistor Products

Qty

Unit Price

Ext Price

  • 1

    $4.165400

    $4.17

  • 10

    $3.929623

    $39.30

  • 100

    $3.707191

    $370.72

  • 500

    $3.497350

    $1,748.68

  • 1000

    $3.299387

    $3,299.39

Minimum: 1 Multiples: 1

Unit Price: $4.165400

Ext Price: $4.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity