7760056071 alternative parts: 7760056053

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RELAY GEN PURPOSE DPDT 10A 110V
RELAY GEN PURPOSE DPDT 10A 110V
Factory Lead Time:
8 Weeks
12 Weeks
Mounting Type:
Socketable
Socketable
CoilResistance:
11kOhm
11kOhm
Contact Materials:
Silver Alloy
Silver Alloy
Voltage Rated:
110V
110V
Operating Temperature:
-40°C~60°C
-40°C~60°C
Packaging:
Bulk
Bulk
Series:
DRM
DRM
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Plug
Plug
Power Rating:
900mW
900mW
Current Rating:
10mA
10mA
Termination Style:
Plug In
Plug In
Number of Contacts:
2
2
Throw Configuration:
DPDT
DPDT
Contact Form:
DPDT (2 Form C)
DPDT (2 Form C)
Relay Type:
General Purpose
General Purpose
Operate Time:
20ms
20ms
Coil Voltage:
110VDC
110VDC
Coil Type:
Non Latching
Non Latching
Switching Voltage:
250VAC -Max
250VAC -Max
Must Operate Voltage:
82.5VDC
82.5VDC
Contact Rating (Current):
10A
10A
Coil Power:
900mW
900mW
Must Release Voltage:
11VDC
11VDC
Coil Voltage (DC):
110V
110V
Features:
Lighted Indicator, Test Button
-
Height:
36mm
36mm
Length:
28mm
28mm
Width:
21.5mm
21.5mm
RoHS Status:
RoHS Compliant
RoHS Compliant
Flammability Rating:
UL94 V-0
UL94 V-0
7760056071

7760056071

(In Stock: 44)

Weidmüller

Qty

Unit Price

Ext Price

  • 1

    $7.056972

    $7.06

  • 10

    $6.657521

    $66.58

  • 100

    $6.280680

    $628.07

  • 500

    $5.925170

    $2,962.58

  • 1000

    $5.589783

    $5,589.78

Minimum: 1 Multiples: 1

Unit Price: $7.056972

Ext Price: $7.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity