7C24000012 alternative parts: ASFL1-24.000MHZ-EK-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
XTAL OSC XO 24.0000MHZ CMOS SMD
Oscillator
Factory Lead Time:
17 Weeks
11 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
4-SMD, No Lead
4-SMD, No Lead
Usage Level:
Commercial grade
Commercial grade
Operating Temperature:
-10°C~70°C
-20°C~70°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
7C
ASFL1
Published:
2008
-
Size / Dimension:
0.197Lx0.126W 5.00mmx3.20mm
0.197Lx0.126W 5.00mmx3.20mm
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Type:
XO (Standard)
XO (Standard)
Terminal Finish:
Gold (Au) - with Nickel (Ni) barrier
-
Voltage - Supply:
3.3V
3.3V
Supply Voltage:
3.3V
-
Frequency:
24MHz
24MHz
Frequency Stability:
±30ppm
±30ppm
Output:
CMOS
HCMOS, TTL
Function:
Enable/Disable
Enable/Disable
Base Resonator:
Crystal
Crystal
Physical Dimension:
5.0mm x 3.2mm x 1.2mm
-
Operating Frequency:
24MHz
-
Rise Time-Max:
3ns
-
Fall Time-Max:
3ns
-
Symmetry-Max:
55/45%
-
Height:
1.397mm
1.2954mm
Height Seated (Max):
0.055 1.40mm
0.051 1.30mm
RoHS Status:
RoHS Compliant
RoHS Compliant
Number of Pins:
-
4
Termination:
-
SMD/SMT
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
-20°C
Depth:
-
3.2mm
Current - Supply (Max):
-
15mA
Operating Supply Voltage:
-
3.3V
Current - Supply (Disable) (Max):
-
10μA
Max Supply Voltage:
-
3.63V
Min Supply Voltage:
-
2.97V
Load Capacitance:
-
15pF
Max Supply Current:
-
15mA
Frequency Tolerance:
-
0.003%
Accuracy:
-
0.003 %
Length:
-
5.0038mm
Width:
-
3.2004mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
7C24000012

7C24000012

(In Stock: 112355)

TXC Corporation

Qty

Unit Price

Ext Price

  • 1

    $0.914309

    $0.91

  • 10

    $0.862556

    $8.63

  • 100

    $0.813732

    $81.37

  • 500

    $0.767671

    $383.84

  • 1000

    $0.724218

    $724.22

Minimum: 1 Multiples: 1

Unit Price: $0.914309

Ext Price: $0.91

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity