7V-24.576MAAE-T alternative parts: 7V24000021

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CRYSTAL 24.5760MHZ 12PF SMD
185 W Single Output 3.9 A 48 Vdc Output Max IP65 Switching Power Supply
Factory Lead Time:
21 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
4-SMD, No Lead
-
Number of Pins:
4
-
Series:
7V
HLG-185H
Operating Temperature:
-20°C~70°C
-
Packaging:
Tape & Reel (TR)
-
Size / Dimension:
0.126Lx0.098W 3.20mmx2.50mm
-
Tolerance:
0.003%
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Termination:
SMD/SMT
-
Type:
MHz Crystal
-
Depth:
2.5mm
-
Frequency:
24.576MHz
-
Frequency Stability:
±30ppm
-
ESR (Equivalent Series Resistance):
60Ohm
-
Load Capacitance:
12pF
-
Operating Mode:
Fundamental
ConstantCurrent(CC)
Height:
889μm
-
Height Seated (Max):
0.035 0.90mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
RoHS Compliant
-
Output current-channel 1:
-
3.9A
Output voltage-channel 1:
-
48VDC
industry:
-
Commercial
Open Frame / Closed:
-
Enclosed
Number of outputs:
-
1Output
Output Power:
-
187.2W
Dimming:
-
WithDimming
standard:
-
PSE
Input voltage:
-
90VACto305VAC,127VDCto431VDC
IP rating:
-
IP67
length:
-
228mm
width:
-
68mm
height:
-
38.8mm
7V-24.576MAAE-T

7V-24.576MAAE-T

(In Stock: 7965)

TXC Corporation

Qty

Unit Price

Ext Price

  • 1

    $0.626999

    $0.63

  • 10

    $0.591508

    $5.92

  • 100

    $0.558027

    $55.80

  • 500

    $0.526440

    $263.22

  • 1000

    $0.496642

    $496.64

Minimum: 1 Multiples: 1

Unit Price: $0.626999

Ext Price: $0.63

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity