7W-12.288MBB-T alternative parts: ASFLMB-12.288MHZ-LC-T, 7W-12.000MBB-T
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | OSC XO 12.288MHZ CMOS SMD | OSC MEMS 12.288MHZ CMOS SMD | OSC XO 12.000MHZ CMOS SMD |
Factory Lead Time: | 17 Weeks | 15 Weeks | 17 Weeks |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 4-SMD, No Lead | 4-SMD, No Lead | 4-SMD, No Lead |
Number of Pins: | 4 | - | 4 |
Operating Temperature: | -10°C~70°C | -40°C~85°C | -10°C~70°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) | Tape & Reel (TR) |
Series: | 7W | ASFLMB, Pure Silicon™ | 7W |
Size / Dimension: | 0.276Lx0.197W 7.00mmx5.00mm | 0.197Lx0.126W 5.00mmx3.20mm | 0.276Lx0.197W 7.00mmx5.00mm |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT | SMD/SMT |
Type: | XO (Standard) | XO (Standard) | XO (Standard) |
Max Operating Temperature: | 70°C | 85°C | - |
Min Operating Temperature: | -10°C | -40°C | - |
Voltage - Supply: | 3.3V | 1.8V~3.3V | 3.3V |
Depth: | 5mm | - | 5mm |
Frequency: | 12.288MHz | 12.288MHz | 12MHz |
Frequency Stability: | ±50ppm | ±50ppm | ±50ppm |
Output: | CMOS | LVCMOS | CMOS |
Function: | Enable/Disable | Standby (Power Down) | Enable/Disable |
Base Resonator: | Crystal | MEMS | Crystal |
Current - Supply (Max): | 20mA | 16mA | - |
Operating Supply Voltage: | 3.3V | 3.3V | 3.3V |
Max Supply Voltage: | 5V | 4V | - |
Min Supply Voltage: | 1.8V | -300mV | - |
Load Capacitance: | 30pF | 15pF | 30pF |
Max Supply Current: | 20mA | 16mA | 20mA |
Frequency Tolerance: | 0.005% | - | 0.005% |
Height: | 1.4224mm | 889μm | 1.4224mm |
Height Seated (Max): | 0.056 1.42mm | 0.035 0.90mm | 0.056 1.42mm |
Length: | 7.0104mm | 5.0038mm | - |
Width: | 5.0038mm | 3.2004mm | - |
REACH SVHC: | No SVHC | - | No SVHC |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Current - Supply (Disable) (Max): | - | 15μA | - |
Lead Free: | - | Lead Free | - |

7W-12.288MBB-T
(In Stock: 107)
TXC CorporationQty
Unit Price
Ext Price
1
$1.487176
$1.49
10
$1.402996
$14.03
100
$1.323581
$132.36
500
$1.248662
$624.33
1000
$1.177983
$1,177.98
Minimum: 1 Multiples: 1
Unit Price: $1.487176
Ext Price: $1.49
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity