801-87-025-30-001101 alternative parts: 22-28-4255
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN SOCKET 25POS 0.1 GOLD SMD | Headers & Wire Housings HDR VT 1X25P .1 295/120 15AU |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | - |
Contact Shape: | Circular | - |
Contact Finish Mating: | Gold | NOT SPECIFIED |
Contact Materials: | Beryllium Copper | Brass |
Insulation Materials: | Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled | - |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Bulk | Bulk |
Series: | 801 | - |
Published: | 2012 | 2012 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | Solder | Solder |
Connector Type: | Socket | Male Pin |
Number of Positions: | 25 | 25 |
Number of Rows: | 1 | 1 |
Fastening Type: | Push-Pull | - |
Contact Type: | Female Socket | - |
Current Rating (Amps): | 3A | - |
Total Number of Contacts: | 25 | 25 |
Terminal Pitch: | 5.08mm | - |
Insulation Height: | 0.339 8.61mm | - |
Style: | Board to Board | - |
Number of Positions Loaded: | All | - |
Reach Compliance Code: | unknown | - |
Pitch - Mating: | 0.100 2.54mm | - |
Insulation Color: | Black | - |
Number of Conductors: | ONE | ONE |
Reference Standard: | UL | UL, CSA |
Reliability: | COMMERCIAL | COMMERCIAL |
Body Length or Diameter: | 2.5 inch | 2.5 inch |
Number Of PCB Rows: | 2 | 1 |
Contact Finish - Post: | Tin | - |
PCB Contact Pattern: | STAGGERED | RECTANGULAR |
Body Depth: | 0.339 inch | 0.09 inch |
Polarization Key: | POLARIZED HOUSING | - |
Durability: | 500 Cycles | - |
Contact Finish Thickness - Mating: | Flash | - |
Material Flammability Rating: | UL94 V-0 | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Contact Plating: | - | Gold |
Housing Material: | - | Thermoplastic |
Contact Length-Mating: | - | 7.493mm |
Voltage Rated: | - | 250V |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Max Operating Temperature: | - | 75°C |
Min Operating Temperature: | - | 0°C |
Color: | - | Black |
Additional Feature: | - | SURFACE-MOUNT COMPATIBLE |
HTS Code: | - | 8536.69.40.40 |
MIL Conformance: | - | NO |
DIN Conformance: | - | NO |
IEC Conformance: | - | NO |
Filter Feature: | - | NO |
Mixed Contacts: | - | NO |
Option: | - | GENERAL PURPOSE |
Pitch: | - | 2.54mm |
Orientation: | - | Vertical |
Current Rating: | - | 4A |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Body Breadth: | - | 0.098 inch |
Contact Gender: | - | Male |
UL Flammability Code: | - | 94V-0 |
Rated Current (Signal): | - | 4A |
Contact Style: | - | SQ PIN-SKT |
Contact Resistance: | - | 20mOhm |
Insulation Resistance: | - | 50000000000Ohm |
Body/Shell Style: | - | RECEPTACLE |
Max Voltage Rating (DC): | - | 250.25kV |
Contact Pattern: | - | RECTANGULAR |
Glow Wire Compliant: | - | Non-compliant |
Lead Free: | - | Lead Free |

801-87-025-30-001101
(In Stock: 43)
Preci-DipQty
Unit Price
Ext Price
1
$2.825403
$2.83
10
$2.665475
$26.65
100
$2.514599
$251.46
500
$2.372263
$1,186.13
1000
$2.237984
$2,237.98
Minimum: 1 Multiples: 1
Unit Price: $2.825403
Ext Price: $2.83
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity