885012206093 alternative parts: 885012204004
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP CER 0.047UF 50V X7R 0603 | Multilayer Ceramic Capacitors MLCC - SMD/SMT WCAP-CSGP 25VDC 0.01uF 0201 10% |
Factory Lead Time: | 14 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount, MLCC | - |
Package / Case: | 0603 (1608 Metric) | 0201 (0603 metric) |
Voltage Rated: | 50V | - |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Tape & Reel (TR) | - |
Series: | WCAP-CSGP | WCAP-CSGP |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | - |
Tolerance: | ±10% | 10 % |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Temperature Coefficient: | X7R | - |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Applications: | General Purpose | - |
Capacitance: | 0.047μF | 0.01 uF |
Voltage - Rated DC: | 50V | - |
Case Code (Metric): | 1608 | - |
Case Code (Imperial): | 0603 | - |
Dielectric: | X7R | X7R |
Length: | 1.6002mm | 0.6 mm |
Width: | 787.4μm | 0.3 mm |
Thickness (Max): | 0.037 0.95mm | - |
Thickness: | 939.8μm | - |
REACH SVHC: | Unknown | - |
RoHS Status: | ROHS3 Compliant | - |
Case Code - in: | - | 0201 |
Case Code - mm: | - | 0603 |
Class: | - | Class 2 |
Maximum Operating Temperature: | - | + 125 C |
Minimum Operating Temperature: | - | - 55 C |
Voltage Rating DC: | - | 25 VDC |
Termination: | - | Standard |
Subcategory: | - | Capacitors |
Termination Style: | - | SMD/SMT |
Product Type: | - | Ceramic Capacitors |
Product: | - | General Type MLCCs |
Height: | - | 0.3 mm |

885012206093
(In Stock: 24923)
Würth ElektronikQty
Unit Price
Ext Price
1
$0.099240
$0.10
500
$0.072971
$36.49
1000
$0.060809
$60.81
2000
$0.055788
$111.58
5000
$0.052138
$260.69
10000
$0.048501
$485.01
15000
$0.046906
$703.59
50000
$0.046122
$2,306.10
Minimum: 1 Multiples: 1
Unit Price: $0.099240
Ext Price: $0.10
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools