929647-05-02-EU alternative parts: 929647-09-03-EU, 78208-103

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Headers & Wire Housings 02 PS/1R/SRT/.235 .610/ALL 10U/ROHS
Headers & Wire Housings 3P PIN STRIP HEADER STRAIGHT
FRICTION LATCH HEADER SR R/A
Factory Lead Time:
3 Weeks
3 Weeks
8 Weeks
Contact Plating:
Gold
Gold
GXT, Gold
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole, Right Angle
Contact Shape:
Square
Square
Square
Housing Material:
Polycyclohexylenedimethylene
Polycyclohexylenedimethylene
Polycyclohexylenedimethylene
Contact Finish Mating:
Gold
Gold
Gold or Gold, GXT™
Contact Length-Mating:
0.235 5.97mm
0.235 5.97mm
0.230 5.84mm
Contact Materials:
Copper Alloy
Copper Alloy
Phosphor Bronze
Insulation Materials:
Polycyclohexylenedimethylene Terephthalate (PCT)
Polycyclohexylenedimethylene Terephthalate (PCT)
Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled
Voltage Rated:
1.5kV
1.5kV
1kV
Operating Temperature:
-40°C~105°C
-40°C~105°C
-
Packaging:
Bulk
Bulk
Bulk
Series:
929
929
Mini-PV™, Basics+
Published:
2008
2008
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Solder
Connector Type:
Header, Breakaway
Header, Breakaway
Header
Number of Positions:
2
3
3
Color:
Black
Black
Black
Number of Rows:
1
1
1
Gender:
Male
Male
Male
Fastening Type:
Push-Pull
Push-Pull
Friction Lock
Contact Type:
Male Pin
Male Pin
Male Pin
Current Rating (Amps):
2.5A
2.5A
-
Pitch:
2.54mm
2.54mm
2.54mm
Insulation Height:
0.100 2.54mm
0.100 2.54mm
0.203 5.16mm
Style:
Board to Board
Board to Board
Board to Cable/Wire
Number of Positions Loaded:
All
All
All
Current Rating:
2.5A
2.5A
3A
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
Black
Black
Contact Length - Post:
0.610 15.49mm
0.145 3.68mm
0.120 3.05mm
Shrouding:
Unshrouded
Unshrouded
Shrouded - 2 Wall
Contact Finish - Post:
Gold
Gold
-
Contact Gender:
Male
Male
-
Overall Contact Length:
0.945 24.00mm
0.480 12.19mm
-
Contact Finish Thickness - Mating:
10.0μin 0.25μm
10.0μin 0.25μm
30.0μin 0.76μm
Contact Finish Thickness - Post:
10.0μin 0.25μm
10.0μin 0.25μm
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
RoHS Status:
RoHS Compliant
RoHS Compliant
Non-RoHS Compliant
Orientation:
-
-
Right Angle
Depth:
-
-
11.43mm
Number of Contacts:
-
-
3
Housing Color:
-
-
Black
Lead Length:
-
-
3.05mm
Max Voltage Rating (AC):
-
-
1kV
Mating Post Length:
-
-
5.84mm
Features:
-
-
Keying Slot
Length:
-
-
7.62mm
Radiation Hardening:
-
-
No
Lead Free:
-
-
Contains Lead
929647-05-02-EU

929647-05-02-EU

(In Stock: 43)

3M

Qty

Unit Price

Ext Price

  • 1

    $0.602315

    $0.60

  • 10

    $0.568222

    $5.68

  • 100

    $0.536058

    $53.61

  • 500

    $0.505715

    $252.86

  • 1000

    $0.477090

    $477.09

Minimum: 1 Multiples: 1

Unit Price: $0.602315

Ext Price: $0.60

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity