A-TB500-TP08 alternative parts: EM258508V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TERM BLOCK 8POS 45DEG 5MM PCB
TERM BLK 8POS SIDE ENTRY 5MM PCB
Factory Lead Time:
23 Weeks
15 Weeks
Mount:
Through Hole
Panel, Through Hole
Mounting Type:
Through Hole
Through Hole
Housing Material:
Thermoplastic
Thermoplastic
Clamp Material - Plating:
Brass - Nickel Plated
-
Screw Material - Plating:
Steel - Zinc Plated
Steel - Zinc Plated
Operating Temperature:
-40°C~115°C
-40°C~105°C
Packaging:
Bulk
Bulk
Series:
A-TB500
Euro-Mag EM2585
Published:
2010
2016
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Screw
Screw
Color:
Gray
-
Pitch:
0.197 5.00mm
0.197 5.00mm
Wire Gauge:
12-24 AWG
12-26 AWG
Voltage:
300V
300V
Plating:
Brass, Steel
Steel
Number of Levels:
1
1
Current:
10A
16A
Wire Gauge (Max):
24 AWG
26 AWG
Wire Gauge (Min):
12 AWG
12 AWG
Positions Per Level:
8
8
Mating Orientation:
45° (135°) Angle with Board
Horizontal with Board
Wire Termination:
Screw - Rising Cage Clamp
Screw - Rising Cage Clamp
Screw Thread:
M3
M3
Features:
Interlocking (Side)
Interlocking (Side)
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Contact Plating:
-
Brass, Tin
Weight:
-
11.339809g
Contact Material - Plating:
-
Brass - Tin Plated
Contact Materials:
-
Brass
Voltage Rated:
-
300V
Number of Positions:
-
8
Max Operating Temperature:
-
105°C
Min Operating Temperature:
-
-40°C
Orientation:
-
Straight
Current Rating:
-
16A
Number of Positions Per Level:
-
8
Flammability Rating:
-
UL94 V-0
A-TB500-TP08

A-TB500-TP08

(In Stock: 8)

Assmann WSW Components

Qty

Unit Price

Ext Price

  • 1

    $2.145841

    $2.15

  • 10

    $2.024378

    $20.24

  • 100

    $1.909791

    $190.98

  • 500

    $1.801689

    $900.84

  • 1000

    $1.699707

    $1,699.71

Minimum: 1 Multiples: 1

Unit Price: $2.145841

Ext Price: $2.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity