AA1-B0-26-625-3D1-C alternative parts: AA1-B0-34-630-3B1-C, IEG1-1-72-30.0-91-V
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CIR BRKR 25A 277VAC 80VDC | Circuit Breaker Hydraulic Magnetic 1Pole 30A 250VAC/80VDC | CIR BRKR 30A 250VAC 80VDC |
Factory Lead Time: | 6 Weeks | 6 Weeks | 6 Weeks |
Mount: | Panel | Chassis, Panel | Panel |
Mounting Type: | Panel Mount | Panel Mount | Panel Mount |
Usage Level: | Industrial grade | Industrial grade | Industrial grade |
Packaging: | Bulk | Bulk | Bulk |
Series: | A | A | IEG |
Published: | 2007 | 2012 | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C | -40°C |
Voltage - Rated DC: | 80V | 80V | 80V |
Current Rating: | 25A | 30A | 30A |
Voltage - Rated AC: | 277V | 277V | 250V |
Actuator Type: | Lever | Lever | Lever |
Number of Poles: | 1 | 1 | 1 |
Breaker Type: | Magnetic (Hydraulic Delay) | Magnetic (Hydraulic Delay) | Magnetic (Hydraulic Delay) |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | RoHS Compliant |
Termination: | - | Screw | - |
Color: | - | Black, White | - |
Approval Agency: | - | CSA, UL | UL1077 |
Hole Diameter: | - | 16 mm | - |
Height: | - | 50.8mm | - |
Length: | - | 50.8mm | - |
Width: | - | 19.18mm | - |
Lead Free: | - | Lead Free | - |
Current Rating (Amps): | - | - | 30A |
Illumination: | - | - | None |

AA1-B0-26-625-3D1-C
(In Stock: 16)
Carling TechnologiesQty
Unit Price
Ext Price
1
$38.792981
$38.79
10
$36.597152
$365.97
100
$34.525615
$3,452.56
500
$32.571335
$16,285.67
1000
$30.727674
$30,727.67
Minimum: 1 Multiples: 1
Unit Price: $38.792981
Ext Price: $38.79
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity