AA1-B0-26-625-3D1-C alternative parts: IEG1-1-72-30.0-91-V, AC1-B0-34-630-131-D
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CIR BRKR 25A 277VAC 80VDC | CIR BRKR 30A 250VAC 80VDC | CIR BRKR 30A 277VAC 80VDC |
Factory Lead Time: | 6 Weeks | 6 Weeks | 6 Weeks |
Mount: | Panel | Panel | Panel |
Mounting Type: | Panel Mount | Panel Mount | Panel Mount |
Usage Level: | Industrial grade | Industrial grade | Industrial grade |
Packaging: | Bulk | Bulk | Bulk |
Series: | A | IEG | A |
Published: | 2007 | - | 2007 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C | -40°C |
Voltage - Rated DC: | 80V | 80V | 80V |
Current Rating: | 25A | 30A | 30A |
Voltage - Rated AC: | 277V | 250V | 277V |
Actuator Type: | Lever | Lever | Rocker |
Number of Poles: | 1 | 1 | 1 |
Breaker Type: | Magnetic (Hydraulic Delay) | Magnetic (Hydraulic Delay) | Magnetic (Hydraulic Delay) |
Radiation Hardening: | No | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | ROHS3 Compliant |
Current Rating (Amps): | - | 30A | - |
Approval Agency: | - | UL1077 | - |
Illumination: | - | None | - |
Termination: | - | - | Quick Connect |
Color: | - | - | White |
Length: | - | - | 50.8mm |
Width: | - | - | 19.18mm |
Height: | - | - | 50.8mm |
Lead Free: | - | - | Lead Free |

AA1-B0-26-625-3D1-C
(In Stock: 16)
Carling TechnologiesQty
Unit Price
Ext Price
1
$38.792981
$38.79
10
$36.597152
$365.97
100
$34.525615
$3,452.56
500
$32.571335
$16,285.67
1000
$30.727674
$30,727.67
Minimum: 1 Multiples: 1
Unit Price: $38.792981
Ext Price: $38.79
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity