AD5302ARMZ alternative parts: AD5304ARMZ, AD5304ARMZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, 8BIT DAC R/R DUAL, SMD, MSOP10
DAC 4-CH Resistor-String 8-bit 10-Pin MSOP Tube
IC DAC 8BIT QUAD VOUT 10MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Surface Mount:
YES
YES
YES
Number of Pins:
10
10
10
Operating Temperature:
-40°C~105°C
-40°C~105°C
-40°C~105°C
Packaging:
Tube
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
e3
Pbfree Code:
no
no
no
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
10
10
ECCN Code:
EAR99
EAR99
EAR99
Max Power Dissipation:
2.5mW
4.5mW
4.5mW
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
260
Number of Functions:
1
1
1
Supply Voltage:
3V
3V
3V
Terminal Pitch:
0.5mm
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
30
30
Base Part Number:
AD5302
AD5304
AD5304
Pin Count:
10
10
10
Output Type:
Voltage - Buffered
Voltage - Buffered
Voltage - Buffered
Operating Supply Voltage:
5V
5V
-
Polarity:
Unipolar
Unipolar
Unipolar
Interface:
SPI, Serial
SPI, Serial
SPI, Serial
Max Supply Voltage:
5.5V
5.5V
5.5V
Min Supply Voltage:
2.5V
2.5V
2.5V
Nominal Supply Current:
300μA
600μA
-
Power Dissipation:
2.5mW
4.5mW
4.5mW
Number of Bits:
8
8
8
Max Output Voltage:
5.5V
5.5V
5.5V
Min Input Voltage:
5.5V
2.5V
2.5V
Slew Rate:
0.7 V/μs
0.7 V/μs
0.7 V/μs
Architecture:
String DAC
String DAC
String DAC
Max Input Voltage:
2.5V
5.5V
5.5V
Converter Type:
D/A CONVERTER
D/A CONVERTER
D/A CONVERTER
Reference Type:
External
External
External
Data Interface:
SPI, DSP
SPI, DSP
SPI, DSP
Differential Output:
No
No
No
Resolution:
1 B
1 B
1 B
Sampling Rate:
167 ksps
167 ksps
167 ksps
Voltage - Supply, Analog:
2.5V~5.5V
2.5V~5.5V
2.5V~5.5V
Min Output Voltage:
2.5V
2.5V
2.5V
Voltage - Supply, Digital:
2.5V~5.5V
2.5V~5.5V
2.5V~5.5V
Settling Time:
8μs
8μs
8μs
Linearity Error-Max (EL):
0.3906%
0.3906%
0.3906%
Integral Nonlinearity (INL):
1 LSB
1 LSB
1 LSB
Input Bit Code:
BINARY
BINARY
BINARY
Number of Converters:
2
4
4
Conversion Rate:
167 ksps
167 ksps
167 ksps
INL/DNL (LSB):
±0.15, ±0.02
±0.15, ±0.02
±0.15, ±0.02
Height:
850μm
850μm
-
Length:
3mm
3mm
3mm
Width:
3mm
3mm
3mm
REACH SVHC:
No SVHC
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
Power Supplies:
-
-
3/5V
Supply Type:
-
-
Single
Height Seated (Max):
-
-
1.1mm
AD5302ARMZ

AD5302ARMZ

(In Stock: 2820)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $5.634027

    $5.63

  • 10

    $5.315120

    $53.15

  • 100

    $5.014264

    $501.43

  • 500

    $4.730438

    $2,365.22

  • 1000

    $4.462677

    $4,462.68

Minimum: 1 Multiples: 1

Unit Price: $5.634027

Ext Price: $5.63

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity