AD595AQ alternative parts: AD688AQ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD595AQ - VERSTÄRKER, K-THERMOELEMENT, 3°C, DIP14
IC VREF SERIES 0.05% 16CDIP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
10 Weeks
8 Weeks
Contact Plating:
Lead, Tin
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-CDIP (0.300, 7.62mm)
16-CDIP (0.300, 7.62mm)
Surface Mount:
NO
NO
Number of Pins:
14
16
Operating Temperature:
-55°C~125°C
-40°C~85°C TA
Packaging:
Tube
Tube
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn63Pb37)
Tin/Lead (Sn63Pb37)
Voltage - Supply:
5V~±15V
-
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
15V
Terminal Pitch:
2.54mm
-
Base Part Number:
AD595
AD688
Function:
Thermocouple Amplifier
-
Output Voltage:
13V
10V
Output Type:
Voltage
Fixed
Operating Supply Voltage:
5V
-
Power Supplies:
5V
-
Interface:
Analog
-
Operating Supply Current:
300μA
12mA
Nominal Supply Current:
160μA
12mA
Output Current:
5mA
-
Accuracy:
±3°C(Max)
-
Topology:
Ice Point Compensation, Overload Detection
-
Amplifier Type:
INSTRUMENTATION AMPLIFIER
-
Input Offset Voltage (Vos):
11μV
-
Bandwidth:
15 kHz
-
Gain Bandwidth Product:
15 kHz
-
Supply Voltage Limit-Max:
36V
-
Sensor Type:
External
-
-3db Bandwidth:
0.015MHz
-
Dual Supply Voltage:
15V
-
Number of Amplifiers:
1
-
Output Alarm:
Yes
-
Output Fan:
No
-
Height:
3.76mm
3.56mm
Length:
19.55mm
21.34mm
Width:
6.6mm
7.87mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Tolerance:
-
±0.05%
Number of Terminations:
-
16
Temperature Coefficient:
-
3ppm/°C
Additional Feature:
-
-10V OUTPUT ALSO AVAILABLE, -13.5V TO -18V SUPPLY IS ALSO REQUIRED
Number of Functions:
-
1
Pin Count:
-
16
Number of Outputs:
-
2
Max Output Current:
-
10mA
Supply Voltage-Max (Vsup):
-
18V
Supply Voltage-Min (Vsup):
-
13.5V
Number of Channels:
-
2
Trim/Adjustable Output:
-
NO
Analog IC - Other Type:
-
THREE TERMINAL VOLTAGE REFERENCE
Max Supply Current:
-
12mA
Quiescent Current:
-
12mA
Max Output Voltage:
-
10V
Voltage - Output (Min/Fixed):
-
±10V
Max Input Voltage:
-
36V
Reference Voltage:
-
10V
Reference Type:
-
Series
Neg Supply Voltage-Max (Vsup):
-
-18V
Temp Coef of Voltage-Max:
-
3 ppm/°C
Noise - 0.1Hz to 10Hz:
-
6μVp-p
Neg Supply Voltage-Min (Vsup):
-
-13.5V
Radiation Hardening:
-
No
AD595AQ

AD595AQ

Analog Devices Inc.