AD7472BRUZ-REEL7 alternative parts: TLV1571IPW
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC ADC 12BIT PARALLEL 24TSSOP | IC 10BIT 1.25MSPS AD8CH 24-TSSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | - |
Factory Lead Time: | 8 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 24 | 24 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | no | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 24 | 24 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | 12mW | 43mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | NOT SPECIFIED |
Base Part Number: | AD7472 | TLV1571 |
Pin Count: | 24 | 24 |
Qualification Status: | Not Qualified | Not Qualified |
Polarity: | Unipolar | Unipolar |
Power Supplies: | 3/5V | 3/5V |
Configuration: | S/H-ADC | MUX-ADC |
Number of Channels: | 1 | 1 |
Power Dissipation: | 12mW | 43mW |
Number of Bits: | 12 | 10 |
Input Type: | Single Ended | Single Ended |
Min Input Voltage: | 2.475V | - |
Architecture: | SAR | SAR |
Max Input Voltage: | 2.525V | - |
Converter Type: | ADC, SUCCESSIVE APPROXIMATION | ADC, SUCCESSIVE APPROXIMATION |
Supply Type: | Analog, Digital | Analog, Digital |
Reference Type: | External | External |
Data Interface: | Parallel | Parallel |
Resolution: | 1.5 B | 1.25 B |
Sampling Rate: | 1.5 Msps | 1.25 Msps |
Voltage - Supply, Analog: | 2.7V~5.25V | 2.7V~5.5V |
Voltage - Supply, Digital: | 2.7V~5.25V | 2.7V~5.5V |
Number of Analog In Channels: | 1 | 1 |
Sampling Rate (Per Second): | 1.5M | 1.25M |
Output Bit Code: | BINARY | BINARY, 2'S COMPLEMENT BINARY |
Integral Nonlinearity (INL): | 1 LSB | 1 LSB |
Sample and Hold / Track and Hold: | TRACK | - |
Input Capacitance: | 33pF | - |
Ratio - S/H:ADC: | 1:1 | - |
Signal to Noise Ratio (SNR): | 70 dB | 60 dB |
Differential Nonlinearity: | 0.9 LSB | - |
Conversion Time-Max: | 0.538μs | - |
Length: | 7.8mm | 7.8mm |
Width: | 4.4mm | 4.4mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 2.7V |
Nominal Supply Current: | - | 7mA |
Power Consumption: | - | 12mW |
Linearity Error-Max (EL): | - | 0.0977% |
Conversion Rate: | - | 1.25 Msps |
Max Supply Voltage (DC): | - | 5.5V |
Min Supply Voltage (DC): | - | 2.7V |
Spurious-free dynamic range (SFDR): | - | 63 dB |

AD7472BRUZ-REEL7
(In Stock: 27)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$21.607500
$21.61
10
$20.384434
$203.84
100
$19.230598
$1,923.06
500
$18.142074
$9,071.04
1000
$17.115164
$17,115.16
Minimum: 1 Multiples: 1
Unit Price: $21.607500
Ext Price: $21.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity