AD8000YCPZ-REEL7 alternative parts: AD8045ACPZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP CFA 1.35GHZ 8LFCSP
AD8045ACPZ-REEL7 Analog Devices, High Speed, Op Amp, RRIO, 1GHz 100 kHz, 5 V, 8-Pin LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-WFDFN Exposed Pad, CSP
8-WFDFN Exposed Pad, CSP
Surface Mount:
YES
YES
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
AD8000
AD8045
Pin Count:
8
8
Number of Channels:
1
1
Operating Supply Current:
14.3mA
16mA
Quiescent Current:
14.3mA
19mA
Slew Rate:
4100V/μs
1350V/μs
Amplifier Type:
Current Feedback
Voltage Feedback
Common Mode Rejection Ratio:
54 dB
91 dB
Current - Input Bias:
5μA
2μA
Voltage - Supply, Single/Dual (±):
4.5V~12V ±2.25V~6V
3.3V~12V ±1.65V~6V
Output Current per Channel:
100mA
70mA
Input Offset Voltage (Vos):
10mV
1.4mV
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Power Supply Rejection Ratio (PSRR):
59dB
68dB
Supply Voltage Limit-Max:
6.3V
6.3V
Voltage - Input Offset:
1mV
200μV
Settling Time:
12 ns
7.5 ns
-3db Bandwidth:
1.35GHz
-
Input Capacitance:
3.6pF
1.3pF
Neg Supply Voltage-Max (Vsup):
-6.3V
-
Input Voltage Noise Density:
1.6nV/sqrt Hz
-
Length:
3mm
3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Packing Method:
-
TAPE AND REEL
Operating Supply Voltage:
-
5V
Nominal Supply Current:
-
16mA
Output Current:
-
70mA
Bandwidth:
-
1 GHz
Gain Bandwidth Product:
-
400MHz
Voltage Gain:
-
63dB
Average Bias Current-Max (IIB):
-
6.3μA
Low-Offset:
-
NO
Frequency Compensation:
-
YES
Low-Bias:
-
NO
Micropower:
-
NO
Bias Current-Max (IIB) @25C:
-
6.6μA
Dual Supply Voltage:
-
5V
Height Seated (Max):
-
0.9mm
AD8000YCPZ-REEL7

AD8000YCPZ-REEL7

(In Stock: 150)

Analog Devices Inc.