AD8021ARMZ-REEL7 alternative parts: AD820ARMZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | High Speed Operational Amplifiers LOW-NOISE 16-Bit | ANALOG DEVICES AD820ARMZOperational Amplifier, Single, 1.9 MHz, 1 Amplifier, 3 V/s, 5V to 36V, MSOP, 8 Pins |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8021 | AD820 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 10V | 30V |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 7.7mA | 900μA |
Nominal Supply Current: | 7.7mA | - |
Output Current: | 60mA | - |
Quiescent Current: | 7.7mA | 900μA |
Slew Rate: | 460V/μs | 3V/μs |
Amplifier Type: | Voltage Feedback | J-FET |
Common Mode Rejection Ratio: | 98 dB | 80 dB |
Current - Input Bias: | 7.5μA | 2pA |
Voltage - Supply, Single/Dual (±): | 4.5V~24V ±2.25V~12V | 5V~36V ±2.5V~18V |
Output Current per Channel: | 70mA | 20mA |
Input Offset Voltage (Vos): | 1mV | 1mV |
Gain Bandwidth Product: | 1 GHz | - |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Voltage Gain: | 76dB | 120dB |
Power Supply Rejection Ratio (PSRR): | 95dB | 80dB |
Voltage - Input Offset: | 400μV | 400μV |
Settling Time: | 23 ns | 4.5 μs |
-3db Bandwidth: | 560MHz | - |
Dual Supply Voltage: | 5V | 15V |
Input Capacitance: | 1pF | 2.8pF |
Length: | 3mm | 3.2mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Max Power Dissipation: | - | 800mW |
Output Type: | - | Rail-to-Rail |
Power Dissipation: | - | 800mW |
Architecture: | - | VOLTAGE-FEEDBACK |
Bandwidth: | - | 1.9MHz |
Unity Gain BW-Nom: | - | 1900 kHz |
Average Bias Current-Max (IIB): | - | 0.005μA |
Low-Offset: | - | NO |
Frequency Compensation: | - | YES |
Low-Bias: | - | YES |
Micropower: | - | YES |
Bias Current-Max (IIB) @25C: | - | 0.000025μA |
Programmable Power: | - | NO |
Input Voltage Noise Density: | - | 25nV/sqrt Hz |
Height: | - | 950μm |
Width: | - | 3.2mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

AD8021ARMZ-REEL7
(In Stock: 30)
Analog Devices Inc.United States