AD8021ARMZ-REEL7 alternative parts: LMH6550MM/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | High Speed Operational Amplifiers LOW-NOISE 16-Bit | IC OPAMP VFB 1 CIRCUIT 8VSSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD8021 | LMH6550 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 10V | 6V |
Number of Channels: | 1 | - |
Operating Supply Current: | 7.7mA | 20mA |
Nominal Supply Current: | 7.7mA | 20mA |
Output Current: | 60mA | 75mA |
Quiescent Current: | 7.7mA | - |
Slew Rate: | 460V/μs | 3000V/μs |
Amplifier Type: | Voltage Feedback | Voltage Feedback |
Common Mode Rejection Ratio: | 98 dB | 70 dB |
Current - Input Bias: | 7.5μA | 8μA |
Voltage - Supply, Single/Dual (±): | 4.5V~24V ±2.25V~12V | 4.5V~12V ±2.25V~6V |
Output Current per Channel: | 70mA | 75mA |
Input Offset Voltage (Vos): | 1mV | 1mV |
Gain Bandwidth Product: | 1 GHz | 350MHz |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Voltage Gain: | 76dB | 70dB |
Power Supply Rejection Ratio (PSRR): | 95dB | 72dB |
Voltage - Input Offset: | 400μV | - |
Settling Time: | 23 ns | - |
-3db Bandwidth: | 560MHz | 400MHz |
Dual Supply Voltage: | 5V | - |
Input Capacitance: | 1pF | - |
Length: | 3mm | 3mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Mount: | - | Surface Mount |
Number of Elements: | - | 1 |
Packing Method: | - | TR |
Output Type: | - | Differential |
Power Supplies: | - | 5/+-5V |
Unity Gain BW-Nom: | - | 400000 kHz |
Low-Offset: | - | NO |
Frequency Compensation: | - | YES |
Low-Bias: | - | NO |
Micropower: | - | NO |
Programmable Power: | - | NO |
Wideband: | - | YES |
Height: | - | 1.07mm |
Width: | - | 3mm |
Thickness: | - | 970μm |
Radiation Hardening: | - | No |

AD8021ARMZ-REEL7
(In Stock: 30)
Analog Devices Inc.United States