AD8021ARZ alternative parts: AD8065ARZ-REEL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins
Operational Amplifiers - Op Amps High Perf 145 MHz
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
8
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
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
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8021
AD8065
Pin Count:
8
8
Operating Supply Voltage:
10V
-
Number of Channels:
1
1
Operating Supply Current:
7.7mA
7.4mA
Nominal Supply Current:
7.7mA
7.4mA
Output Current:
60mA
35mA
Quiescent Current:
7.7mA
7.4mA
Slew Rate:
460V/μs
180V/μs
Amplifier Type:
Voltage Feedback
Voltage Feedback
Common Mode Rejection Ratio:
98 dB
100 dB
Current - Input Bias:
7.5μA
3pA
Voltage - Supply, Single/Dual (±):
4.5V~24V ±2.25V~12V
5V~24V ±2.5V~12V
Output Current per Channel:
70mA
30mA
Input Offset Voltage (Vos):
1mV
1.5mV
Bandwidth:
560MHz
-
Gain Bandwidth Product:
1 GHz
60MHz
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Voltage Gain:
76dB
113dB
Power Supply Rejection Ratio (PSRR):
95dB
100dB
Voltage - Input Offset:
400μV
400μV
Settling Time:
23 ns
55 ns
Dual Supply Voltage:
5V
9V
Input Capacitance:
1pF
2.1pF
Height:
1.5mm
-
Length:
5mm
4.9mm
Width:
4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Series:
-
FastFET™
Output Type:
-
Rail-to-Rail
Average Bias Current-Max (IIB):
-
0.000006μA
Low-Offset:
-
NO
Frequency Compensation:
-
NO
Low-Bias:
-
YES
-3db Bandwidth:
-
145MHz
Bias Current-Max (IIB) @25C:
-
0.000006μA
AD8021ARZ

AD8021ARZ

(In Stock: 15)

Analog Devices Inc.