AD8065ARTZ-REEL7 alternative parts: AD8031ARZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP VFB 145MHZ RRO SOT23-5
ANALOG DEVICES - AD8031ARZ - Operational Amplifier, Single, 1 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, SOIC, 8 Pins
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 1 week ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
5
8
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tube
Series:
FastFET™
-
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
AD8065
AD8031
Pin Count:
5
8
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
1
Operating Supply Current:
7.4mA
900μA
Nominal Supply Current:
7.4mA
900μA
Output Current:
35mA
15mA
Quiescent Current:
7.4mA
900μA
Slew Rate:
180V/μs
35V/μs
Amplifier Type:
Voltage Feedback
Voltage Feedback
Common Mode Rejection Ratio:
100 dB
90 dB
Current - Input Bias:
3pA
450nA
Voltage - Supply, Single/Dual (±):
5V~24V ±2.5V~12V
2.7V~12V ±1.35V~6V
Output Current per Channel:
30mA
15mA
Input Offset Voltage (Vos):
1.5mV
1.5mV
Bandwidth:
145MHz
-
Gain Bandwidth Product:
60MHz
40MHz
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Voltage Gain:
113dB
82dB
Power Supply Rejection Ratio (PSRR):
100dB
86dB
Frequency Compensation:
NO
YES
Voltage - Input Offset:
400μV
1mV
Settling Time:
55 ns
125 ns
Dual Supply Voltage:
9V
5V
Input Capacitance:
2.1pF
1.6pF
Length:
2.9mm
5mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Max Power Dissipation:
-
800mW
Operating Supply Voltage:
-
5V
Power Dissipation:
-
800mW
Unity Gain BW-Nom:
-
80000 kHz
Average Bias Current-Max (IIB):
-
2μA
Low-Offset:
-
NO
Supply Voltage Limit-Max:
-
6.3V
Low-Bias:
-
NO
Micropower:
-
NO
Bias Current-Max (IIB) @25C:
-
2μA
Programmable Power:
-
NO
Height:
-
1.5mm
Width:
-
4mm
Radiation Hardening:
-
No
AD8065ARTZ-REEL7

AD8065ARTZ-REEL7

(In Stock: 28)

Analog Devices Inc.