AD825ARZ-16-REEL7 alternative parts: INA217AIDWT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single GP ±18V 16-Pin SOIC W T/R
AMP INST, CMOS, SMD, SOIC16, 217
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
14 Weeks
6 Weeks
Contact Plating:
Tin
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.295, 7.50mm Width)
16-SOIC (0.295, 7.50mm Width)
Surface Mount:
YES
YES
Number of Pins:
16
16
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
JESD-609 Code:
e3
e4
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
15V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD825
INA217
Pin Count:
16
16
Qualification Status:
Not Qualified
-
Number of Channels:
1
1
Operating Supply Current:
7.2mA
10mA
Quiescent Current:
7.2mA
10mA
Slew Rate:
140V/μs
15V/μs
Amplifier Type:
J-FET
Instrumentation
Common Mode Rejection Ratio:
80 dB
100 dB
Current - Input Bias:
15pA
2μA
Voltage - Supply, Single/Dual (±):
10V~36V ±5V~18V
±4.5V~18V
Output Current per Channel:
50mA
60mA
Input Offset Voltage (Vos):
2mV
250μV
Gain Bandwidth Product:
26MHz
-
Neg Supply Voltage-Nom (Vsup):
-5V
-15V
Unity Gain BW-Nom:
21000 kHz
-
Voltage Gain:
66dB
80dB
Average Bias Current-Max (IIB):
0.0006μA
-
Power Supply Rejection Ratio (PSRR):
88dB
-
Voltage - Input Offset:
1mV
50μV
Settling Time:
180 ns
-
-3db Bandwidth:
46MHz
3.4MHz
Input Capacitance:
6pF
-
Input Voltage Noise Density:
12nV/sqrt Hz
-
Height Seated (Max):
2.65mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Weight:
-
420.395078mg
Number of Elements:
-
3
Termination:
-
SMD/SMT
Resistance:
-
60MOhm
Packing Method:
-
TR
Operating Supply Voltage:
-
36V
Nominal Supply Current:
-
10mA
Bandwidth:
-
3.4MHz
Dual Supply Voltage:
-
15V
Voltage Gain-Nom:
-
10
Non-linearity-Max:
-
0.0006%
Width:
-
7.5mm
Length:
-
10.3mm
Height:
-
2.65mm
Thickness:
-
2.35mm
Radiation Hardening:
-
No
REACH SVHC:
-
No SVHC
AD825ARZ-16-REEL7

AD825ARZ-16-REEL7

(In Stock: 13)

Analog Devices Inc.