AD828ARZ-REEL7 alternative parts: AD828ARZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Video Amplifiers IC Dual Low Power | ANALOG DEVICES - AD828ARZ - Videoverstärker, 2 Verstärker, 130 MHz, 450 V/µs, -40 °C, 85 °C, 50 mA |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 8 |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Applications: | Voltage Feedback | Voltage Feedback |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD828 | AD828 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Temperature Grade: | INDUSTRIAL | INDUSTRIAL |
Number of Channels: | 2 | 2 |
Operating Supply Current: | 15mA | 15mA |
Nominal Supply Current: | 14mA | 14mA |
Quiescent Current: | 7.5mA | 7.5mA |
Slew Rate: | 450V/μs | 450V/μs |
Amplifier Type: | OPERATIONAL AMPLIFIER | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | 100 dB | 100 dB |
Voltage - Supply, Single/Dual (±): | 5V~36V ±2.5V~18V | 5V~36V ±2.5V~18V |
Output Current per Channel: | 50mA | 50mA |
Supply Type: | Dual | Dual, Single |
Input Offset Voltage (Vos): | 2mV | 2mV |
Bandwidth: | 130MHz | 130MHz |
Gain Bandwidth Product: | 30MHz | 30MHz |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Voltage Gain: | 73.98dB | 73.98dB |
Average Bias Current-Max (IIB): | 6.6μA | 6.6μA |
Power Supply Rejection Ratio (PSRR): | 90dB | 90dB |
Settling Time: | 80 ns | 80 ns |
Input Capacitance: | 1.5pF | 1.5pF |
Input Bias Current: | 3.3μA | 3.3μA |
Length: | 4.9mm | 5mm |
Height Seated (Max): | 1.75mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Output Current: | - | 50mA |
Height: | - | 1.5mm |
Width: | - | 4mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

AD828ARZ-REEL7
(In Stock: 938)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$15.713721
$15.71
10
$14.824265
$148.24
100
$13.985156
$1,398.52
500
$13.193543
$6,596.77
1000
$12.446739
$12,446.74
Minimum: 1 Multiples: 1
Unit Price: $15.713721
Ext Price: $15.71
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools