AD8495CRMZ alternative parts: AD8497CRMZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC THERMOCOUPLE A W/COMP 8MSOP
IC THERMOCOUPLE A W/COMP 8MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Surface Mount:
YES
YES
Number of Pins:
8
8
Operating Temperature:
0°C~50°C
25°C~100°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
Thermocouple Amplifier
Thermocouple Amplifier
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8495
AD8497
Pin Count:
8
8
Output Type:
Analog
Analog
Max Supply Voltage:
36V
18V
Min Supply Voltage:
2.7V
2.7V
Operating Supply Current:
180μA
180μA
Nominal Supply Current:
180μA
180μA
Max Supply Current:
250μA
250μA
Input Type:
Differential
Differential
Gain Bandwidth Product:
25 kHz
25 kHz
Average Bias Current-Max (IIB):
0.05μA
0.05μA
Dual Supply Voltage:
18V
18V
Height:
950μm
950μm
Length:
3.2mm
3.2mm
Width:
3.2mm
3.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Qualification Status:
-
Not Qualified
AD8495CRMZ

AD8495CRMZ

(In Stock: 412)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $12.457450

    $12.46

  • 10

    $11.752311

    $117.52

  • 100

    $11.087086

    $1,108.71

  • 500

    $10.459515

    $5,229.76

  • 1000

    $9.867467

    $9,867.47

Minimum: 1 Multiples: 1

Unit Price: $12.457450

Ext Price: $12.46

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity