AD9833BRMZ alternative parts: AD9854ASTZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - AD9833BRMZ - WAVEFORM GENERATOR, 9833, MSOP10 | ANALOG DEVICES AD9854ASTZ IC, DDS, 300MSPS QUAD, SMD, LQFP80 |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 2 days ago) |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 80-LQFP |
Number of Pins: | 10 | 80 |
Operating Temperature: | -40°C~105°C | -40°C~85°C |
Packaging: | Tube | Tray |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 10 | 80 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Voltage - Supply: | 2.3V~5.5V | 3.14V~3.47V |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 2.5V | 3.3V |
Terminal Pitch: | 0.5mm | 0.65mm |
Frequency: | 25MHz | 300MHz |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | AD9833 | AD9854 |
Pin Count: | 10 | 80 |
Output Type: | Voltage | - |
Power Supplies: | 2.5/5V | - |
Interface: | Serial | - |
Operating Supply Current: | 5.5mA | 1.21A |
Nominal Supply Current: | 10μA | 755mA |
Power Dissipation: | 27.5mW | 4.2W |
Max Supply Current: | 5.5mA | 865mA |
uPs/uCs/Peripheral ICs Type: | DSP PERIPHERAL, NUMERIC CONTROLLED OSCILLATOR | - |
Sampling Rate: | 25 Msps | - |
Boundary Scan: | NO | - |
Low Power Mode: | YES | - |
Nominal Output Voltage: | 650mV | - |
Signal to Noise Ratio (SNR): | 60 dB | - |
Number of D/A Converters: | 1 | - |
Resolution (Bits): | 10 b | 12 b |
Tuning Word Width (Bits): | 28b | 48b |
Height: | 850μm | 1.4mm |
Length: | 3mm | 14mm |
Width: | 3mm | 14mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Number of I/Os: | - | 22 |
Max Power Dissipation: | - | 3W |
Number of Functions: | - | 1 |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 3.465V |
Supply Voltage-Min (Vsup): | - | 3.135V |
Analog IC - Other Type: | - | PLL FREQUENCY SYNTHESIZER |
Number of Bits: | - | 12 |
Number of Converters: | - | 2 |
Conversion Rate: | - | 200 Msps |

AD9833BRMZ
Analog Devices Inc.United States