ADA750F-48 alternative parts: ADA600F-48

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Power Supply;AC-DC;48V;8A;85-264V In;Enclosed;Panel Mount;PFC;384W;ADA Series
Power Supply;AC-DC;48V;6.5A;85-264V In;Enclosed;DIN Rail;PFC;312W;ADA Series
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Panel
Panel
Mounting Type:
Chassis Mount
Chassis Mount
Package / Case:
100
100
Operating Temperature:
-10°C~71°C With Derating
-10°C~71°C With Derating
Series:
ADA (750W)
ADA (600W)
Published:
2005
2005
Size / Dimension:
6.91Lx5.00W x 2.76 H 175.5mmx127.0mmx70.0mm
7.68Lx5.00W x 2.56 H 195.0mmx127.0mmx65.0mm
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
24
-
Type:
Enclosed
Enclosed
Applications:
ITE (Commercial)
ITE (Commercial)
Power (Watts):
432W 744W Forced Air
336W 600W Forced Air
Terminal Position:
UNSPECIFIED
-
Terminal Form:
UNSPECIFIED
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
-
Reach Compliance Code:
unknown
unknown
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
JESD-30 Code:
R-XXMA-X24
-
Number of Outputs:
1
1
Approval Agency:
CE, cURus, TUV
CE, cURus, TUV
Efficiency:
89%
89%
Voltage - Isolation:
3kV
3kV
Output Voltage:
48V
48V
Input Voltage-Nom:
100V
-
Trim/Adjustable Output:
YES
-
Output Power:
750W
600W
Current - Output 1:
15.5A
12.5A
Total Power Output-Max:
384W
-
Features:
Adjustable Output, DC Input Capable, PFC, Universal Input
Adjustable Output, DC Input Capable, PFC, Universal Input
Height:
70mm
65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
1.5kg
Usage Level:
-
Commercial grade
Depth:
-
127mm
Protections:
-
OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE
ADA750F-48

ADA750F-48

Cosel USA, Inc.

Qty

Unit Price

Ext Price

  • 1

    $375.041981

    $375.04

  • 10

    $362.709846

    $3,627.10

  • 25

    $360.188527

    $9,004.71

  • 50

    $357.684734

    $17,884.24

  • 100

    $350.327849

    $35,032.78

  • 500

    $325.281197

    $162,640.60

Minimum: 1 Multiples: 1

Unit Price: $375.041981

Ext Price: $375.04

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity