ADM811ZARTZ-REEL7 alternative parts: ADM811SARTZ-REEL, ADM811SARTZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SUPERVISOR RESET 2.32V SOT143
IC SUPERVISOR 1 CHANNEL SOT143-4
ANALOG DEVICES ADM811SARTZ-REEL7Supervisor
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
16 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
TO-253-4, TO-253AA
TO-253-4, TO-253AA
TO-253-4, TO-253AA
Number of Pins:
4
4
4
Watchdog Timers:
No
No
No
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
e3
Pbfree Code:
no
no
no
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
4
4
ECCN Code:
EAR99
EAR99
EAR99
Type:
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
200mW
200mW
200mW
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
260
Number of Functions:
1
1
1
Supply Voltage:
2.5V
3.3V
3.3V
Time@Peak Reflow Temperature-Max (s):
40
40
40
Base Part Number:
ADM811
ADM811
ADM811
Output:
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Pin Count:
4
4
4
Power Supplies:
2.5V
3.3V
3.3V
Number of Channels:
1
1
1
Max Supply Voltage:
5.5V
5.5V
5.5V
Min Supply Voltage:
1V
1V
1V
Operating Supply Current:
15μA
15μA
15μA
Nominal Supply Current:
10μA
10μA
10μA
Power Dissipation:
200mW
200mW
200mW
Max Supply Current:
10μA
10μA
10μA
Adjustable Threshold:
NO
NO
NO
Reset:
Active Low
Active Low
Active Low
Voltage - Threshold:
2.32V
2.93V
2.93V
Reset Timeout:
140ms Minimum
140ms Minimum
140ms Minimum
Min Reset Threshold Voltage:
2.28V
2.88V
2.88V
Max Reset Threshold Voltage:
2.35V
2.98V
2.98V
Threshold Voltage:
+2.32V
+2.93V
+2.93V
Undervoltage Threshold:
2.28V
2.88V
2.88V
Overvoltage Threshold:
2.35V
2.98V
2.98V
Number of Monitored Inputs:
1
1
1
Reset Delay Time:
560 ms
560 ms
560 ms
Height:
1.07mm
-
1.07mm
Length:
3.04mm
2.9mm
3.04mm
Width:
1.4mm
-
1.4mm
REACH SVHC:
No SVHC
-
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
ADM811ZARTZ-REEL7

ADM811ZARTZ-REEL7

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.681752

    $1.68

  • 10

    $1.586559

    $15.87

  • 100

    $1.496753

    $149.68

  • 500

    $1.412032

    $706.02

  • 1000

    $1.332105

    $1,332.10

Minimum: 1 Multiples: 1

Unit Price: $1.681752

Ext Price: $1.68

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity