ADR392AUJZ-REEL7 alternative parts: ADR364AUJZ-REEL7, ADR395AUJZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
V-Ref Precision 4.096V 5mA Automotive 5-Pin TSOT T/R
IC
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 2 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
SOT-23-5 Thin, TSOT-23-5
SOT-23-5 Thin, TSOT-23-5
SOT-23-5 Thin, TSOT-23-5
Surface Mount:
YES
YES
YES
Number of Pins:
5
5
5
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ADR39
-
ADR39
Tolerance:
±0.15%
±0.2%
±0.12%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
no
no
no
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
5
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
25ppm/°C
25ppm/°C
25ppm/°C
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
260
Number of Functions:
1
1
1
Supply Voltage:
5V
5V
6V
Time@Peak Reflow Temperature-Max (s):
40
40
40
Base Part Number:
ADR392
ADR364
ADR395
Pin Count:
5
5
5
Number of Outputs:
1
1
1
Output Voltage:
4.096V
4.096V
5V
Output Type:
Fixed
Fixed
Fixed
Max Output Current:
5mA
5mA
5mA
Supply Voltage-Min (Vsup):
4.3V
-
-
Number of Channels:
1
1
1
Trim/Adjustable Output:
NO
YES
NO
Analog IC - Other Type:
THREE TERMINAL VOLTAGE REFERENCE
THREE TERMINAL VOLTAGE REFERENCE
THREE TERMINAL VOLTAGE REFERENCE
Operating Supply Current:
120μA
190μA
120μA
Quiescent Current:
120μA
190μA
120μA
Max Output Voltage:
4.096V
4.096V
5V
Max Input Voltage:
18V
18V
18V
Reference Voltage:
4.096V
4.096V
5V
Reference Type:
Series
Series
Series
Min Output Voltage:
4.096V
4.096V
5V
Noise - 0.1Hz to 10Hz:
7μVp-p
8.7μVp-p
8μVp-p
Length:
2.9mm
2.9mm
2.9mm
REACH SVHC:
No SVHC
No SVHC
No SVHC
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Contains Lead
Termination:
-
SMD/SMT
-
Qualification Status:
-
Not Qualified
-
Min Input Voltage:
-
4.4V
-
ADR392AUJZ-REEL7

ADR392AUJZ-REEL7

(In Stock: 3000)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.363688

    $1.36

  • 10

    $1.286498

    $12.86

  • 100

    $1.213677

    $121.37

  • 500

    $1.144978

    $572.49

  • 1000

    $1.080168

    $1,080.17

Minimum: 1 Multiples: 1

Unit Price: $1.363688

Ext Price: $1.36

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity