AFB0612HH-A alternative parts: 2410SB-04W-B50-E00

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DC Fan Axial Ball Bearing 12V 4V to 13.8V 27.55CFM 40dB (60 X 60 X 25.4mm)
FAN AXIAL 60X25MM 12VDC WIRE
Factory Lead Time:
19 Weeks
18 Weeks
Mount:
Flanges
-
Package / Case:
Axial
Axial
Weight:
0.176lb 79.83g
0.123lb 55.79g
Material - Frame:
Plastic
Plastic
Series:
AFB
06025SA
Published:
2014
2011
Size / Dimension:
Square - 60mm Lx60mm H
Square - 60mm Lx60mm H
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
2 Wire Leads
2 Wire Leads
Power Rating:
2.04W
1.8W
Voltage - Rated DC:
12V
-
Current Rating (Amps):
0.170A
0.150A
Max Power Dissipation:
2.04W
1.8W
Depth:
60mm
60mm
Current Rating:
170mA
150mA
Approval Agency:
CE, CSA, UL, VDE
CE, UL, VDE
RPM:
5000 RPM
4700 RPM
Bearing Type:
Ball
Ball
Fan Type:
Tubeaxial
Tubeaxial
Noise:
40.0 dB(A)
32.0 dB(A)
Voltage Range:
4V~13.8VDC
6V~13.8VDC
Static Pressure:
0.294 in H2O (73.2 Pa)
0.253 in H2O (63.0 Pa)
Height:
60mm
25mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Flammability Rating:
UL94 V-0
-
Lead Free:
Lead Free
-
Lifetime @ Temp.:
-
100000 Hrs @ 25°C
Voltage Rated:
-
12VDC
Operating Temperature:
-
14~158°F -10°C~70°C
AFB0612HH-A

AFB0612HH-A

(In Stock: 122)

Delta Electronics

Qty

Unit Price

Ext Price

  • 1

    $11.158226

    $11.16

  • 10

    $10.526628

    $105.27

  • 100

    $9.930781

    $993.08

  • 500

    $9.368662

    $4,684.33

  • 1000

    $8.838360

    $8,838.36

Minimum: 1 Multiples: 1

Unit Price: $11.158226

Ext Price: $11.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity