AFC226M16C12T-F alternative parts: UWP0J220MCL1GB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP ALUM 22UF 20% 16V SMD
Aluminum Electrolytic Capacitors - SMD 6.3volts 22uF 5x5.4 20%
Factory Lead Time:
20 Weeks
18 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
Radial, Can - SMD
Radial, Can - SMD
Terminal Shape:
FLAT
FLAT
Number of Pins:
2
-
Dielectric Material:
ALUMINUM (WET)
ALUMINUM (WET)
Surface Mount Land Size:
0.209Lx0.209W 5.30mmx5.30mm
0.209Lx0.209W 5.30mmx5.30mm
Lifetime @ Temp.:
1000 Hrs @ 105°C
1000 Hrs @ 85°C
Operating Temperature:
-55°C~105°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
AFC
UWP
Published:
2012
2009
Size / Dimension:
0.197Dia 5.00mm
0.197Dia 5.00mm
Tolerance:
±20%
±20%
JESD-609 Code:
e6
e6
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Bismuth (Sn/Bi)
Tin/Bismuth (Sn/Bi)
Applications:
Automotive, Bypass, Decoupling
General Purpose
Additional Feature:
LENGTH INCLUDE TERMINAL
-
Capacitance:
22μF
22μF
Voltage - Rated DC:
16V
6.3V
Packing Method:
TR, 15 INCH
-
Lead Pitch:
1.5mm
-
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
ALUMINUM ELECTROLYTIC CAPACITOR
ESR (Equivalent Series Resistance):
12.1Ohm @ 120Hz
-
Leakage Current:
3.5mA
10μA
Ripple Current:
95mA
28mA
Polarization:
Polar
Bi-Polar
Life (Hours):
1000 hours
1000 hours
Impedance:
1.8Ohm
-
Ripple Current @ Low Frequency:
71.25mA @ 120Hz
28mA @ 120Hz
Ripple Current @ High Frequency:
95mA @ 100kHz
42mA @ 10kHz
Dissipation Factor:
0.16 %
0.24 %
Ripple Current (AC):
95mA
-
Diameter:
5mm
5mm
Height:
6.5mm
5.3mm
Height Seated (Max):
0.213 5.40mm
0.217 5.50mm
Width:
5.3mm
-
REACH SVHC:
Unknown
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
HTS Code:
-
8532.22.00
Size Code:
-
2121
Radiation Hardening:
-
No
AFC226M16C12T-F

AFC226M16C12T-F

(In Stock: 6)

Cornell Dubilier Electronics (CDE)

Qty

Unit Price

Ext Price

  • 1

    $0.176553

    $0.18

  • 10

    $0.166559

    $1.67

  • 100

    $0.157132

    $15.71

  • 500

    $0.148237

    $74.12

  • 1000

    $0.139847

    $139.85

Minimum: 1 Multiples: 1

Unit Price: $0.176553

Ext Price: $0.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity