AFE5808ZCF alternative parts: AFE5828ZAV

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AFE 8 CHAN 12/14BIT 135NFBGA
ULTRA SOUN AFE WITH FFAB VCA C0
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Copper, Silver, Tin
-
Package / Case:
135-BGA
289-LFBGA
Surface Mount:
YES
YES
Number of Pins:
135
289
Packaging:
Tray
Tray
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
135
289
ECCN Code:
EAR99
EAR99
Type:
General Purpose
-
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Silver/Copper (Sn/Ag/Cu)
Max Operating Temperature:
70°C
85°C
Min Operating Temperature:
0°C
0°C
Power (Watts):
158mW
-
Max Power Dissipation:
175mW
-
Terminal Position:
BOTTOM
BOTTOM
Terminal Form:
BALL
BALL
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
3.3V
-
Base Part Number:
AFE5808
AFE5828
Pin Count:
135
-
Temperature Grade:
COMMERCIAL
OTHER
Number of Channels:
8
16
Interface:
LVDS, Serial
LVDS
Max Supply Voltage:
1.9V
3.6V
Min Supply Voltage:
1.7V
-
Operating Supply Current:
375mA
-
Number of Bits:
12, 14
-
Resolution:
1.75 B
-
Sampling Rate:
65 Msps
-
Voltage - Supply, Analog:
1.7V~1.9V 3.15V~3.6V 5V
-
Voltage - Supply, Digital:
1.7V~1.9V
-
Number of A/D Converters:
1
-
Conversion Rate:
65 Msps
-
Signal to Noise Ratio (SNR):
77 dB
-
Max Supply Voltage (DC):
1.9V
-
Min Supply Voltage (DC):
1.7V
-
Height:
1.72mm
1.4mm
Length:
9mm
15mm
Width:
15mm
15mm
Thickness:
1.26mm
900μm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Manufacturer Package Identifier:
-
AFE5828ZAV
Terminal Pitch:
-
0.8mm
Supply Voltage-Min (Vsup):
-
3.15V
Analog IC - Other Type:
-
ANALOG CIRCUIT
Nominal Supply Current:
-
260mA
Number of Inputs:
-
16
AFE5808ZCF

AFE5808ZCF

(In Stock: 2132)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $117.292928

    $117.29

  • 10

    $110.653706

    $1,106.54

  • 100

    $104.390288

    $10,439.03

  • 500

    $98.481404

    $49,240.70

  • 1000

    $92.906985

    $92,906.98

Minimum: 1 Multiples: 1

Unit Price: $117.292928

Ext Price: $117.29

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity