AH1882619-A alternative parts: AH1884619-A
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Basic / Snap Action Switches SPDT Hinge LVR PCB | Basic / Snap Action Switches SPDT Hinge Simulated Roller Lever |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole, Right Angle | Through Hole, Right Angle |
Contact Materials: | Gold, Silver | Gold, Silver |
ElectricalLife: | 100,000 Cycles | 100,000 Cycles |
Operating Temperature: | -25°C~85°C | -25°C~85°C |
Packaging: | Tube | Tube |
Series: | AH1 | AH1 |
Published: | 2000 | 2012 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PC Pin | PC Pin |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -25°C | -25°C |
Voltage - Rated DC: | 30V | 30V |
Current Rating (Amps): | 100mA AC/DC | 100mA AC/DC |
Orientation: | Right Angle | Right Angle |
Current Rating: | 100mA | 100mA |
Termination Style: | PC Pin | PC Pin |
Voltage - Rated AC: | 125V | 125V |
Actuator Type: | Lever, Straight | Lever, Simulated Roller |
Circuit: | SPDT | SPDT |
Switch Function: | On-Mom | On-Mom |
Max Voltage Rating (AC): | 125V | 125V |
Throw Configuration: | SPDT | SPDT |
Max Voltage Rating (DC): | 30V | 30V |
Mechanical Life: | 1,000,000 Cycles | 1,000,000 Cycles |
Contact Current Rating: | 100mA | - |
Operating Force: | 25gf | 26gf |
Overtravel: | 0.022 (0.55mm) | 0.020 (0.5mm) |
Differential Travel: | 0.020 (0.5mm) | 0.020 (0.5mm) |
Pretravel: | 0.083 (2.1mm) | 0.083 (2.1mm) |
Operating Position: | 0.268 (6.8mm) | 0.374 (9.5mm) |
Release Force: | 2.500gf | 2.039gf |
Features: | Actuator Mounted Left Side | Actuator Mounted Left Side |
REACH SVHC: | Unknown | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Depth: | - | 15.1mm |
Max Current Rating: | - | 100mA |
Length: | - | 15.65mm |

AH1882619-A
(In Stock: 36)
Panasonic Electric WorksQty
Unit Price
Ext Price
1
$1.811076
$1.81
10
$1.708562
$17.09
100
$1.611851
$161.19
500
$1.520614
$760.31
1000
$1.434542
$1,434.54
Minimum: 1 Multiples: 1
Unit Price: $1.811076
Ext Price: $1.81
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity