AIAP-01-390K-T alternative parts: SDR0604-390KL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | INDUCTOR 39UH 10% 880MA | FIXED IND 39UH 800MA 320 MOHM |
Factory Lead Time: | 11 Weeks | 18 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | Axial | Nonstandard |
Core Material: | Ferrite | - |
Frequency-Self-Resonant: | 7.1MHz | 13MHz |
Operating Temperature: | -40°C~105°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | AIAP-01 | SDR0604 |
Published: | 2004 | 2006 |
Size / Dimension: | 0.130Diax0.360L 3.30mmx9.14mm | 0.228Lx0.228W 5.80mmx5.80mm |
Tolerance: | ±10% | ±10% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Type: | Wirewound | Wirewound |
HTS Code: | 8504.50.80.00 | 8504.50.80.00 |
Shielding: | Unshielded | Unshielded |
Current Rating: | 880mA | 800mA |
Inductance: | 39μH | 39μH |
Test Frequency: | 1kHz | 1kHz |
DC Resistance (DCR): | 260mOhm Max | 320mOhm Max |
Max DC Current: | 880mA | 800mA |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Terminal Shape: | - | ONE SURFACE |
Shape/Size Description: | - | CYLINDRICAL PACKAGE |
Material-Core: | - | Ferrite |
JESD-609 Code: | - | e2 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
Termination: | - | SMD/SMT |
Resistance: | - | 320MOhm |
Terminal Finish: | - | Silver/Nickel/Tin (Ag/Ni/Sn) |
Packing Method: | - | TR |
Number of Functions: | - | 1 |
Depth: | - | 5.8mm |
Construction: | - | Chip |
Military Standard: | - | Not |
Inductor Application: | - | POWER INDUCTOR |
Terminal Placement: | - | DUAL ENDED |
Q @ Freq: | - | 24 @ 2.52MHz |
Quality Factor-Min (at L-nom): | - | 24 |
Current - Saturation: | - | 1A |
Q Factor: | - | 24 |
Inductance Tolerance: | - | 10% |
DC Current: | - | 800mA |
Height: | - | 4.8mm |
Height Seated (Max): | - | 0.189 4.80mm |

AIAP-01-390K-T
(In Stock: 23)
Abracon LLCQty
Unit Price
Ext Price
1
$0.184310
$0.18
10
$0.173877
$1.74
100
$0.164035
$16.40
500
$0.154750
$77.38
1000
$0.145991
$145.99
Minimum: 1 Multiples: 1
Unit Price: $0.184310
Ext Price: $0.18
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity