AMC25DRAI-S734 alternative parts: 395-050-520-202

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 50POS 0.100
CONN EDGE DUAL FMALE 50POS 0.100
Factory Lead Time:
3 Weeks
9 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole, Right Angle
Through Hole
Material - Insulation:
Polyphenylene Sulfide (PPS)
Polyester Thermoplastic
Contact Materials:
Beryllium Copper
Copper, Nickel, Tin Alloy
Operating Temperature:
-65°C~150°C
-65°C~105°C
Packaging:
Tray
Bulk
Published:
2016
2010
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
Full Bellows
CARD EDGE CONNECTOR
Number of Positions:
50
50
Color:
Green
Black
Number of Rows:
2
2
Gender:
Female
Female
Contact Type:
Full Bellows
-
Pitch:
0.100 2.54mm
0.100 2.54mm
Total Number of Contacts:
50
-
Number of Conductors:
ONE
-
Reference Standard:
UL
-
Contact Finish:
Gold
Gold
Reliability:
COMMERCIAL
-
Body Length or Diameter:
3.375 inch
-
Body Breadth:
0.33 inch
-
Body Depth:
0.637 inch
-
Rated Current (Signal):
3A
-
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Number of Positions/Bay/Row:
25
25
Flange Feature:
Top Mount Opening, Threaded Insert, 4-40
Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia
Contact Finish Thickness:
30.0μin 0.76μm
-
Plating Thickness:
30μin
-
Card Thickness:
0.031 0.79mm
0.062 1.57mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Housing Material:
-
Polyester
Series:
-
395
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
HTS Code:
-
8536.69.40.40
Orientation:
-
Straight
Contact Resistance:
-
10mOhm
Row Spacing:
-
5.08 mm
Max Current Rating:
-
3A
Height:
-
15.2mm
Length:
-
70.1mm
Width:
-
9.4mm
REACH SVHC:
-
No SVHC
Flammability Rating:
-
UL94 V-0
AMC25DRAI-S734

AMC25DRAI-S734

(In Stock: 41)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $37.302015

    $37.30

  • 10

    $35.190580

    $351.91

  • 100

    $33.198660

    $3,319.87

  • 500

    $31.319491

    $15,659.75

  • 1000

    $29.546690

    $29,546.69

Minimum: 1 Multiples: 1

Unit Price: $37.302015

Ext Price: $37.30

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity