AMM22DSES alternative parts: 307-044-500-202

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 44POS 0.156
CONN EDGE DUAL FMALE 44POS 0.156
Factory Lead Time:
3 Weeks
9 Weeks
Mount:
Panel
Panel
Mounting Type:
Panel Mount
Panel Mount
Material - Insulation:
Polyphenylene Sulfide (PPS)
Polyester Thermoplastic
Contact Materials:
Beryllium Copper
Copper, Nickel, Tin Alloy
Operating Temperature:
-65°C~150°C
-40°C~105°C
Packaging:
Tray
Bulk
Published:
2015
2002
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Termination:
Solder Eyelet(s)
Solder Eyelet(s)
Connector Type:
Full Bellows
CARD EDGE CONNECTOR
Number of Positions:
44
44
Color:
Green
Green
Number of Rows:
2
2
Gender:
Female
Female
Contact Type:
Full Bellows
-
Pitch:
0.156 3.96mm
0.156 3.96mm
Total Number of Contacts:
44
-
Contact Finish:
Gold
Gold
Reliability:
COMMERCIAL
-
Body Length or Diameter:
4.398 inch
-
Body Depth:
0.431 inch
-
Rated Current (Signal):
3A
-
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Number of Positions/Bay/Row:
22
22
Flange Feature:
Side Mount Opening, Unthreaded, 0.125 (3.18mm) Dia
Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia
Contact Finish Thickness:
30.0μin 0.76μm
-
Plating Thickness:
30μin
-
Card Thickness:
0.062 1.57mm
0.062 1.57mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Housing Material:
-
Polyester
Series:
-
307
Pbfree Code:
-
yes
Contact Resistance:
-
10MOhm
Row Spacing:
-
5.08 mm
Height:
-
11.7mm
Length:
-
95mm
Width:
-
8.71mm
REACH SVHC:
-
No SVHC
Flammability Rating:
-
UL94 V-0
AMM22DSES

AMM22DSES

(In Stock: 25)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $26.193657

    $26.19

  • 10

    $24.710997

    $247.11

  • 100

    $23.312261

    $2,331.23

  • 500

    $21.992699

    $10,996.35

  • 1000

    $20.747830

    $20,747.83

Minimum: 1 Multiples: 1

Unit Price: $26.193657

Ext Price: $26.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity