AMM44DRKS alternative parts: 337-086-520-202
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CONN EDGE DUAL FMALE 88POS 0.156 | Standard Card Edge Connectors GRN CRD EDGE .156X.2 PCB DEPTH .350 |
Factory Lead Time: | 3 Weeks | 9 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Material - Insulation: | Polyphenylene Sulfide (PPS) | Polyester Thermoplastic |
Contact Materials: | Beryllium Copper | Copper, Nickel, Tin Alloy |
Operating Temperature: | -65°C~150°C | -65°C~125°C |
Packaging: | Tray | Bulk |
Published: | 2008 | 2010 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | Full Bellows | CARD EDGE CONNECTOR |
Number of Positions: | 88 | 86 |
Color: | Green | Green |
Number of Rows: | 2 | 2 |
Gender: | Female | Female |
Contact Type: | Full Bellows | - |
Pitch: | 0.156 3.96mm | 0.156 3.96mm |
Total Number of Contacts: | 88 | - |
Number of Conductors: | ONE | - |
Contact Finish: | Gold | Gold |
Reliability: | COMMERCIAL | - |
Body Length or Diameter: | 7.83 inch | - |
Number Of PCB Rows: | 2 | - |
PCB Contact Pattern: | RECTANGULAR | - |
Body Breadth: | 0.5 inch | - |
Body Depth: | 0.431 inch | - |
Rated Current (Signal): | 3A | - |
Card Type: | Non Specified - Dual Edge | Non Specified - Dual Edge |
Read Out: | Dual | Dual |
Number of Positions/Bay/Row: | 44 | 43 |
Flange Feature: | Side Mount Opening, Unthreaded, 0.125 (3.18mm) Dia | Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia |
Contact Finish Thickness: | 30.0μin 0.76μm | - |
Plating Thickness: | 30μin | - |
Card Thickness: | 0.062 1.57mm | 0.062 1.57mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Series: | - | 337 |
Pbfree Code: | - | yes |

AMM44DRKS
(In Stock: 38)
Sullins Connector SolutionsQty
Unit Price
Ext Price
1
$45.526362
$45.53
10
$42.949398
$429.49
100
$40.518300
$4,051.83
500
$38.224811
$19,112.41
1000
$36.061143
$36,061.14
Minimum: 1 Multiples: 1
Unit Price: $45.526362
Ext Price: $45.53
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity